EN
  • EN
  • DE

IDT7202SA120DB

Part No IDT7202SA120DB
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064499-IDT7202SA120DB
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7202SA120DB CAD Model

Description

The IDT7202SA120DB is a high-speed CMOS Asynchronous FIFO (First-In, First-Out) memory device manufactured by Renesas Electronics. It is designed for applications requiring buffering and asynchronous data transfer between systems operating at different clock speeds. This FIFO features a 1024 x 9 bit organization, offering a larger storage capacity compared to the IDT7201 series.

Applications

  • Data communication systems: Commonly used in network interfaces, data switches, and communication channels for buffering data between devices operating at different speeds.
  • Digital signal processing (DSP): Employed in DSP applications for data rate matching and buffering intermediate results.
  • Multimedia systems: Integrated into audio and video processing equipment for synchronizing data streams and buffering audio/video data.
  • Industrial automation: Utilized in industrial control systems to buffer data between sensors, actuators, and controllers, ensuring smooth and reliable operation.
  • Test and measurement equipment: Found in test and measurement devices for buffering data from various sources and synchronizing data streams.

Features

  • High-speed operation: Offers a fast access time of 120ns, enabling rapid data transfer and processing.
  • Asynchronous operation: Allows data transfer between systems with different clock frequencies, simplifying system design and eliminating synchronization issues.
  • 1024 x 9 organization: Provides a storage capacity of 1024 words, each 9 bits wide, accommodating larger data packets and complex data structures.
  • CMOS technology: Utilizes CMOS technology for low power consumption and high noise immunity, enhancing overall system efficiency and reliability.
  • Input and output flags: Includes flags like Empty, Full, and Half-Full to indicate the status of the FIFO, simplifying data management and control.
  • Three-state outputs: Features three-state outputs, enabling multiple devices to share the same data bus.

Benefits

  • Improved system performance: The high-speed access time improves overall system throughput by reducing data transfer bottlenecks.
  • Simplified system design: Asynchronous operation simplifies timing and control logic, reducing design complexity and development time.
  • Versatile applications: Suitable for a wide range of applications due to its speed, capacity, and asynchronous capability.
  • Reduced power consumption: CMOS technology ensures low power consumption, making it suitable for power-sensitive applications and prolonging battery life.
  • Enhanced data integrity: Provides reliable data buffering and transfer, ensuring data integrity in critical applications where data loss or corruption cannot be tolerated.

Additional Details

The IDT7202SA120DB is typically packaged in a ceramic DIP (Dual In-line Package). The operating temperature range is generally between 0°C to 70°C. Refer to the Renesas Electronics datasheet for detailed electrical characteristics, timing diagrams, and application guidelines.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess