EN
  • EN
  • DE

IDT71V3559S85BG

Part No IDT71V3559S85BG
Manufacturer Renesas Electronics America
Catalog Memory
Description IC SRAM 4.5MBIT 8.5NS 119BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package BGA
Interface Parallel
Max Operating Temperature 70 °C
Memory Type RAM, SRAM
Min Operating Temperature 0 °C
RoHS Non-Compliant
Win Source Part Number 1197687-IDT71V3559S85BG
Categories Memory
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT71V3559S85BG CAD Model

Description

The IDT71V3559S85BG is a high-speed synchronous Static RAM (SRAM) device organized as 256K x 36 bits. Manufactured by Renesas Electronics America (originally IDT), it falls under the Memory category. This SRAM is designed for high-performance applications requiring fast data access and low latency.

Applications

  • Networking equipment (routers, switches)
  • High-performance computing
  • Data acquisition systems
  • Image processing
  • Digital signal processing (DSP)

Features

  • High-speed access time: 8.5 ns
  • Synchronous operation
  • 256K x 36 bit organization
  • 3.3V power supply
  • Byte write enable
  • Burst counter
  • Available in BGA package

Benefits

  • Provides very fast data access, enhancing system performance.
  • Simplifies memory control with synchronous operation.
  • Enables efficient data storage with a large 256K x 36 bit memory array.
  • Reduces power consumption with a 3.3V power supply.
  • Allows selective data modification with byte write enable.
  • Enables fast data transfers with burst counter support.

Additional Details

The IDT71V3559S85BG utilizes advanced CMOS technology to achieve its high speed and low power characteristics. Its synchronous interface simplifies memory control and allows for seamless integration with high-performance processors and controllers. The device's byte write enable feature provides flexibility in data modification, while the burst counter enables efficient data transfers. The BGA (Ball Grid Array) package ensures excellent thermal performance and ease of surface mounting.

Technical Specifications:

  • Organization: 256K x 36
  • Access Time: 8.5 ns
  • Supply Voltage: 3.3V ± 0.3V
  • Operating Temperature: -40°C to +85°C
  • Package Type: BGA
  • Interface: Synchronous

This SRAM is suitable for systems that require fast and efficient memory access. It is commonly employed in communications, networking, and high-performance computing environments.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess