EN
  • EN
  • DE

IDT7188L70CB

Part No IDT7188L70CB
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description IDT7188L70CB Idt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1064456-IDT7188L70CB
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7188L70CB CAD Model

Description

The IDT7188L70CB is a high-speed, low-power 8K x 8 Static RAM (SRAM) module manufactured by Renesas Electronics America. This memory component is designed for applications requiring rapid data access and minimal power consumption. Its organization and performance characteristics make it suitable for a variety of embedded systems and high-performance computing applications.

Applications:

  • Cache memory for microprocessors
  • Buffer memory in data acquisition systems
  • Look-up tables in signal processing applications
  • Program storage in embedded controllers
  • Networking equipment for temporary data storage

Features:

  • High-speed access time: 70 ns
  • Low power consumption
  • Single 5V power supply operation
  • Fully static operation - no clock or refresh required
  • Three-state outputs for easy memory expansion
  • Available in a ceramic DIP package for high reliability

Benefits:

  • Increased system performance due to fast memory access
  • Reduced power consumption, suitable for portable and energy-sensitive applications
  • Simplified system design with static operation
  • Easy integration into existing systems with standard DIP package
  • High reliability and durability due to the ceramic package

Technical Specifications:

The IDT7188L70CB operates from a single 5V power supply. It is fully static, meaning no clocks or refresh cycles are required for operation, simplifying the memory controller design. The device offers equal read and write access times, ensuring consistent performance in both operations. The three-state outputs allow for easy memory expansion, making it possible to create larger memory arrays by connecting multiple chips in parallel. The operating temperature range is typically 0°C to +70°C. This SRAM is commonly used in applications where fast and reliable memory access is crucial.

Furthermore, the low power consumption of the IDT7188L70CB makes it an ideal choice for applications where energy efficiency is paramount, such as battery-powered devices and embedded systems. Its robust design and high-speed performance ensure reliable operation in a wide range of operating conditions.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess