EN
  • EN
  • DE

IDT7035S20PF

Part No IDT7035S20PF
Manufacturer Renesas Electronics America
Catalog RAM
Description IC SRAM 144KBIT 20NS 100TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Interface Parallel
Maximum Operating Temperature 70 °C
Memory Type RAM, SRAM
Min Operating Temperature 0 °C
RoHS Non-Compliant
Win Source Part Number 1025718-IDT7035S20PF
Categories RAM
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7035S20PF CAD Model

Description

The IDT7035S20PF is a high-speed, CMOS, dual-ported static RAM (Random Access Memory) device manufactured by Renesas Electronics. This device provides simultaneous access to a common memory array from two independent ports, making it suitable for applications requiring efficient data sharing and communication between processors or systems.

Applications

  • Data Communication Systems: Used in network switches and routers for buffering and handling data packets efficiently.
  • Digital Signal Processing (DSP): Employed in DSP systems for real-time data processing and storage.
  • Image Processing: Integrated into image processing equipment for frame buffering and high-speed data access.
  • Medical Imaging Devices: Utilized in medical imaging systems such as MRI and CT scanners for image data storage and retrieval.
  • High-Performance Computing: Applied in high-performance computing environments where rapid data sharing between processing units is critical.

Features

  • Dual-Ported Architecture: Allows simultaneous access from two independent ports, enhancing data throughput and system performance.
  • High-Speed Access Time: Offers a fast access time of 20ns, ensuring rapid data retrieval and processing.
  • Low Power Consumption: Designed for low power operation, making it suitable for energy-sensitive applications.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power consumption.
  • Byte-Wide and Word-Wide Access: Supports both byte-wide and word-wide data access, providing flexibility in data handling.
  • Interrupt Flag: Provides an interrupt flag to signal data availability or status changes between ports.

Benefits

  • Improved System Performance: Simultaneous access from two ports reduces latency and increases data throughput.
  • Efficient Data Sharing: Enables seamless data sharing between processors or systems, streamlining complex operations.
  • Reduced System Complexity: Simplifies system design by providing a single memory device for dual-port access.
  • Lower Power Consumption: Extends battery life in portable devices and reduces overall energy costs.
  • Increased Reliability: High-quality manufacturing and rigorous testing ensure dependable performance in demanding environments.

Additional Details

The IDT7035S20PF typically operates on a 5V power supply and is available in various package options, including a Plastic Flatpack (PF). It is designed to operate over a commercial temperature range. The dual-port architecture minimizes arbitration overhead, making it ideal for applications where real-time data sharing is critical. The device incorporates internal address and data registers to buffer data transfers between the two ports.

You May Also Be Interested in

Micron Technology Inc.
DRAM Module SDRAM 256Mbyte 168RDIMM Tray
Need more? Email Us
Micron Technology Inc.
MT47H128M4B6-3: D Micron
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 128Mx8 1.5V 60-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
DRAM Chip RLDRAM 576M-Bit 64Mx9 1.8V 144-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
Check the price with AE today
Lowest to $48.2626
Micron Technology Inc.
DRAM LPDRAM, 256Mb, 1.2V, 216-ball WFBGA, RoHS
Lowest to $32.6415
Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Lowest to $72.7612
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT SPI 33MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 33 MHz 8-SOP
Lowest to $2.6115
Micron Technology Inc.
Contact for details
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess