EN
  • EN
  • DE

IDT7025S55JI

Part No IDT7025S55JI
Manufacturer Renesas Electronics America
Catalog RAM
Description SRAM Chip Async Dual 5V 128K-Bit 8K x 16 55ns 84-Pin PLCC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LCC
Interface Parallel
Maximum Operating Temperature 85 °C
Memory Type RAM, SRAM
Min Operating Temperature -40 °C
RoHS Compliant
Win Source Part Number 1031650-IDT7025S55JI
Categories RAM
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7025S55JI CAD Model

Description

The IDT7025S55JI is a high-speed 16K x 16 Dual-Port Static RAM (SRAM) device manufactured by Renesas Electronics America (formerly IDT). This device is designed for applications requiring simultaneous, asynchronous access from two independent processors or controllers. The IDT7025S55JI features a 55ns access time, ensuring fast data transfer and efficient system performance. Its dual-port architecture allows for concurrent read and write operations, making it suitable for inter-processor communication and shared memory applications.

Applications:

  • Inter-processor communication
  • Shared memory systems
  • Digital signal processing (DSP)
  • Image processing
  • Networking and telecommunications equipment

Features:

  • High-speed access time: 55ns
  • Dual-port architecture: allows simultaneous read/write operations
  • Organization: 16K x 16 bits
  • Interrupt Flag
  • Busy Flag
  • Low power consumption
  • Available in a variety of packages, including PLCC and TQFP
  • Operating Voltage: 5V

Benefits:

  • Improved system performance due to fast access times and concurrent operations
  • Simplified inter-processor communication with dual-port access
  • Reduced system latency in shared memory applications
  • Enhanced data throughput in high-performance systems
  • Increased design flexibility with various packaging options

Additional Details:

The IDT7025S55JI is a vital component in systems where data needs to be shared quickly and efficiently between multiple processors or controllers. The dual-port design eliminates the need for complex arbitration logic, simplifying system design and reducing overall system cost. The 55ns access time ensures that data is available quickly, minimizing delays and maximizing system throughput. The device offers busy and interrupt flags to ensure proper and synchronized data access between the ports.

This SRAM is commonly used in networking equipment to buffer data between different network segments. It is also used in DSP applications to store intermediate results. In image processing, it can be used to store image data that needs to be accessed by multiple processing units simultaneously. The availability of different package options allows designers to choose the most suitable package for their specific application.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 100 MHz 7.5 ns 90-VFBGA (8x13)
Need more? Email Us
STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 44SO / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 35 ns 44-SO
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $43.6568
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $9.2941
Micron Technology Inc.
Contact for details
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 92-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
DRAM Chip RLDRAM 576M-Bit 64Mx9 1.8V 144-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
128MX16 DDR3 Sdram Plastic Cstm Pbf Fbga 1.5V
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 IT
Lowest to $15.3284

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess