EN
  • EN
  • DE

IDT7024S45J

Part No IDT7024S45J
Manufacturer Renesas Electronics America
Catalog RAM
Description IC SRAM 64KBIT 45NS 84PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LCC
Interface Parallel
Maximum Operating Temperature 70 °C
Memory Type RAM, SRAM
Min Operating Temperature 0 °C
RoHS Non-Compliant
Win Source Part Number 1064383-IDT7024S45J
Categories RAM
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7024S45J CAD Model

Description

The IDT7024S45J, now under Renesas Electronics America, is a high-speed 4K x 8 Dual-Port Static RAM (SRAM) device. This SRAM is designed for applications that require concurrent access to memory from two independent sources, making it a suitable solution for inter-processor communication, data buffering, and other similar scenarios.

Applications

  • Inter-processor communication: Enables high-speed data exchange between multiple processors.
  • Shared memory systems: Facilitates data sharing between different subsystems or modules.
  • Data acquisition systems: Used as a buffer for incoming data from sensors or other input devices.
  • Image and video processing: Provides fast memory access for processing image and video data.
  • Networking equipment: Serves as a data buffer in network switches and routers.

Features

  • Organization: 4,096 x 8 bits.
  • Dual-Port Architecture: Allows simultaneous read and write operations from two independent ports.
  • Access Time: 45ns access time for relatively fast data retrieval.
  • Interrupt Flags: Includes interrupt signals to indicate memory status and data availability.
  • Busy Flags: Indicates when a port is busy with a read or write operation.
  • Supply Voltage: Operates at a standard 5V power supply.
  • Package: Typically available in a ceramic DIP (Dual In-line Package) for enhanced reliability.

Benefits

  • Efficient Data Sharing: Dual-port architecture enables efficient data sharing between independent systems.
  • Simplified System Design: Reduces the complexity of memory arbitration logic in multi-processor systems.
  • Improved System Performance: Enables concurrent data access, improving overall system throughput.
  • Enhanced Reliability: Designed for reliable operation in harsh environments.
  • Interrupt Capability: Simplifies interrupt handling and improves system responsiveness.

Additional Details

The IDT7024S45J is a valuable component in systems requiring concurrent data access from two independent sources. The dual-port architecture simplifies system design by removing the need for complex arbitration schemes. The interrupt and busy flags provide critical status information for managing data flow effectively. The 'S45' designation indicates a 45ns access time, influencing the application's suitability. The ceramic package is a consideration for applications needing high reliability or a wide operating temperature range. As with similar components, confirm if it meets current design requirements given newer memory technologies.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $43.6568
Micron Technology Inc.
MT47H128M4B6-3: D Micron
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT I2C 400KHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOP
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $9.2941
Micron Technology Inc.
DRAM Chip Mobile LPDDR SDRAM 1Gbit 64Mx16 1.8V Automotive 60-Pin VFBGA
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 128Mx8 1.5V 60-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
DRAM Chip RLDRAM 576M-Bit 64Mx9 1.8V 144-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 168WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 166 MHz 5 ns 168-WFBGA (12x12)
Need more? Email Us
STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 44SO / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 35 ns 44-SO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess