EN
  • EN
  • DE

IDT7014S12JG

Part No IDT7014S12JG
Manufacturer Renesas Electronics America
Catalog RAM
Description Multi-Port SRAM, 4KX9, 12ns, CMOS, PQCC52
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LCC
Interface Parallel
Maximum Operating Temperature 70 °C
Memory Type RAM, SRAM
Min Operating Temperature 0 °C
RoHS Compliant
Win Source Part Number 1002821-IDT7014S12JG
Categories RAM
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7014S12JG CAD Model

Description

The IDT7014S12JG, now under Renesas Electronics America, is a high-speed 4K x 9 Dual-Port Static RAM (SRAM) device. This dual-port memory allows simultaneous access from two independent ports, making it ideal for applications requiring asynchronous data transfer between different processors or systems. The high-speed access time makes it suitable for performance-critical applications.

Applications

  • Inter-processor communication: Facilitates high-speed data exchange between multiple processors.
  • Data buffering: Acts as a buffer between systems with different data rates.
  • Networking equipment: Used in routers, switches, and other networking devices to manage data flow.
  • Digital signal processing (DSP): Provides fast memory access for DSP algorithms.
  • Image processing: Used in image processing systems for storing and manipulating image data.

Features

  • Organization: 4,096 x 9 bits.
  • Dual-Port Architecture: Allows simultaneous read and write operations from two independent ports.
  • Access Time: 12ns access time for fast data retrieval.
  • Interrupt Flags: Provides interrupt signals to indicate memory status and data availability.
  • Busy Flags: Indicates when a port is busy with a read or write operation.
  • Supply Voltage: Operates at a standard 5V power supply.
  • Package: Typically available in a ceramic DIP (Dual In-line Package) or other high-reliability packages.

Benefits

  • High-Speed Data Transfer: 12ns access time and dual-port architecture enable fast data transfer between systems.
  • Simplified System Design: Dual-port functionality simplifies system design by eliminating the need for complex arbitration logic.
  • Improved System Performance: Simultaneous access from two ports improves overall system performance by reducing data access latency.
  • Reliable Operation: Designed for high-reliability operation in demanding environments.
  • Interrupt Capability: Interrupt flags simplify interrupt handling and improve system responsiveness.

Additional Details

The IDT7014S12JG is often used in applications where data must be exchanged quickly and reliably between two independent systems. The dual-port architecture eliminates contention issues and simplifies the overall system design. The interrupt and busy flags provide valuable status information, allowing the system to manage data flow effectively. This specific part number (S12) indicates a 12ns access time. The ceramic package often indicates an extended temperature range compared to plastic packages. Consider obsolescence issues as these older high speed dual port SRAMs have been replaced with faster and more efficient technologies for many applications.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
IC FRAM 128KBIT SPI 33MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 33 MHz 8-SOP
Lowest to $2.6115
Micron Technology Inc.
DRAM Chip RLDRAM 576M-Bit 64Mx9 1.8V 144-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT I2C 400KHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOP
Need more? Email Us
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 92-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 168WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 166 MHz 5 ns 168-WFBGA (12x12)
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR SDRAM 256M-Bit 16Mx16 2.6V 66-Pin TSOP Tray
Lowest to $3.2640

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0254 $75.0762
6+ $20.5336 $123.2016
9+ $19.8926 $179.0334
12+ $19.2504 $231.0048
16+ $18.6094 $297.7504
21+ $16.6840 $350.3640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess