EN
  • EN
  • DE

IDT6116S90D

Part No IDT6116S90D
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1184687-IDT6116S90D
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT6116S90D CAD Model

Description

The IDT6116S90D is a high-speed CMOS static RAM (SRAM) device manufactured by Renesas Electronics America (formerly IDT). This memory chip is designed for applications requiring fast access times and low power consumption. It is typically used as a cache memory or a buffer in systems demanding quick data retrieval and storage.

Applications:

  • Cache memory in microprocessors and microcontrollers
  • Buffer memory in data acquisition systems
  • High-speed data storage in embedded systems
  • Lookup tables in digital signal processing (DSP) applications
  • Program storage in boot loaders

Features:

  • High-speed access time: Typically 90ns, enabling fast data access.
  • Low power consumption: CMOS technology reduces power requirements.
  • 2K x 8-bit organization: Provides a storage capacity of 2048 words, each 8 bits wide.
  • Single 5V power supply: Simplifies power supply design.
  • TTL-compatible inputs and outputs: Ensures compatibility with standard logic devices.

Benefits:

  • Improved system performance: Fast access time enhances data throughput.
  • Reduced power consumption: CMOS technology contributes to energy efficiency.
  • Simplified system design: TTL compatibility simplifies interfacing.
  • Reliable data storage: Provides non-volatile data storage.

The IDT6116S90D operates on a single 5V power supply and is available in various packages, including DIP (Dual In-line Package). Its fast access time and low power consumption make it suitable for a wide range of applications where speed and efficiency are critical. This SRAM device ensures reliable data storage and retrieval in demanding environments.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Mingtek
Lowest to $1.3456
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess