EN
  • EN
  • DE

IDT5V995PFI

Part No IDT5V995PFI
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1197317-IDT5V995PFI
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT5V995PFI CAD Model

Description

The IDT5V995PFI is a high-performance, low-skew, low-jitter clock buffer from Renesas Electronics (formerly IDT). It's designed to distribute clock signals with minimal degradation, ensuring signal integrity in demanding applications. This clock buffer is crucial for maintaining synchronization and timing accuracy in various digital systems.

Applications

  • High-Speed Data Communication: Distributing clock signals in networking equipment, such as routers and switches.
  • Server Systems: Providing precise clock signals for processors, memory, and peripherals.
  • Workstations: Ensuring timing accuracy in high-performance computing environments.
  • FPGA and ASIC Clocking: Distributing clock signals to field-programmable gate arrays (FPGAs) and application-specific integrated circuits (ASICs).
  • Test and Measurement Equipment: Providing stable and accurate clock signals for instrumentation.

Features

  • Low Output Skew: Minimizes timing differences between output clock signals.
  • Low Jitter: Reduces phase noise and timing variations in the clock signals.
  • Multiple Outputs: Provides multiple clock outputs to drive various devices.
  • Wide Operating Frequency Range: Supports a wide range of clock frequencies.
  • Low Power Consumption: Minimizes power dissipation in the system.

Benefits

  • Improved System Performance: Reduces timing errors and improves data throughput.
  • Enhanced Signal Integrity: Minimizes signal degradation and ensures reliable data transmission.
  • Increased System Reliability: Reduces the risk of timing-related failures.
  • Lower Power Consumption: Reduces overall system power consumption and heat generation.
  • Simplified System Design: Simplifies clock distribution network design.

Technical Specifications: Key parameters include operating frequency range, output skew, output jitter, supply voltage, and operating temperature range. Refer to the official Renesas datasheet for detailed specifications and performance characteristics of the IDT5V995PFI.

You May Also Be Interested in

GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1505 $72.4515
6+ $19.8159 $118.8954
10+ $19.1966 $191.9660
13+ $18.5774 $241.5062
17+ $17.9581 $305.2877
22+ $16.1004 $354.2088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess