EN
  • EN
  • DE

IDT54FCT374DB

Part No IDT54FCT374DB
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin CDIP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Clock Edge Trigger Type Positive Edge
High Level Output Current -12 mA
Low Level Output Current 32 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 8
Number of Elements 1
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 14 ns
RoHS Non-Compliant
Win Source Part Number 999423-IDT54FCT374DB
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT54FCT374DB CAD Model

Description

The IDT54FCT374DB is a high-speed octal D-type flip-flop from Renesas Electronics America, designed for high-performance applications. This device is part of the Fast CMOS Technology (FCT) family, offering a combination of high speed and low power consumption. It is ideally suited for use in registers, buffers, and memory address drivers.

Applications

  • Register files
  • Memory address drivers
  • Data buffers
  • Pipeline registers
  • Storage elements in digital systems

Features

  • High-speed operation: tpd = typically 4 ns
  • Low power consumption
  • Octal configuration with eight D-type flip-flops
  • 3-state outputs for bus interfacing
  • Positive-edge triggered clocking
  • Direct clear input
  • TTL-compatible inputs and outputs

Benefits

  • Increased system speed due to fast propagation delays.
  • Reduced power consumption for energy-efficient systems.
  • Flexible system design with 3-state outputs.
  • Simplified bus interfacing.
  • Easy data storage and retrieval with D-type flip-flops.

Additional Details

The IDT54FCT374DB features eight D-type flip-flops, each with its own data input and a common clock and output enable. The flip-flops are positive-edge triggered, meaning that data is latched on the rising edge of the clock signal. The 3-state outputs allow the device to be connected directly to a bus, enabling multiple devices to share the same data lines. When the output enable is deasserted, the outputs are placed in a high-impedance state, preventing them from interfering with other devices on the bus.

The device also includes a direct clear input, which asynchronously resets all flip-flops to a low state. The TTL-compatible inputs and outputs simplify interfacing with other logic devices. The IDT54FCT374DB is available in various package options, including ceramic DIP and surface-mount packages.

Key Specifications: Supply voltage: 4.75V to 5.25V, Operating temperature: -55°C to +125°C. Output drive capability supports driving highly loaded buses.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Hewlett Packard
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess