EN
  • EN
  • DE

IDT54FCT299ADB

Part No IDT54FCT299ADB
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1219877-IDT54FCT299ADB
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT54FCT299ADB CAD Model

Description

The IDT54FCT299ADB is a high-performance 8-bit Universal Shift Register manufactured by Renesas Electronics America. This device is designed for applications requiring high-speed data manipulation and storage. It integrates advanced CMOS technology to achieve exceptional speed and low power consumption.

Applications:

  • High-speed data processing systems: Utilized in applications needing rapid data shifting and storage operations.
  • Digital signal processing (DSP): Employed in systems requiring efficient data handling for signal manipulation.
  • Communication systems: Integrated into devices requiring serial-to-parallel and parallel-to-serial data conversion.
  • Memory address decoding: Used in memory systems for address selection and data routing.
  • Industrial control systems: Found in applications needing sequential control and data manipulation.

Features:

  • 8-Bit Universal Shift Register: Provides versatile data shifting and storage capabilities.
  • High-Speed Operation: Ensures rapid data processing, enhancing system performance.
  • Bidirectional Data Flow: Allows data to be shifted in either direction, increasing flexibility.
  • Direct Clear Input: Facilitates immediate register reset for precise control.
  • Three-State Outputs: Enables multiple devices to share a common bus, optimizing resource utilization.
  • Low Power Consumption: Reduces overall energy usage, making it suitable for power-sensitive applications.

Benefits:

  • Increased System Performance: High-speed operation boosts overall system efficiency.
  • Versatile Data Handling: Bidirectional shifting and parallel access provide flexible data manipulation.
  • Simplified System Design: Three-state outputs enable easy integration into bus-oriented systems.
  • Reduced Power Consumption: Low power design minimizes energy requirements, lowering operational costs.
  • Enhanced Reliability: Direct clear input ensures quick and precise register reset.

Additional Details:

The IDT54FCT299ADB operates over a wide temperature range, typically -55°C to +125°C, making it suitable for harsh environments. Its supply voltage ranges from 4.5V to 5.5V, providing compatibility with standard logic levels. The device is available in a variety of packages, including ceramic DIP and surface-mount options, catering to different board layouts and assembly requirements. Its pinout is designed for easy integration with other components, simplifying the design process.

You May Also Be Interested in

Rochester Electronics
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Mingtek
Lowest to $1.3456
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess