EN
  • EN
  • DE

ICS8344BYILFT

Part No ICS8344BYILFT
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Buffers, Drivers
Description Clock Driver 2-IN LVCMOS/LVTTL 48-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Input LVDS
Max Frequency 100 MHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 1
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1064160-ICS8344BYILFT
Categories Clock/Timing - Clock Buffers,Drivers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICS8344BYILFT CAD Model

Description

The ICS8344BYILFT is a high-performance, low-skew LVCMOS/LVTTL fanout buffer from Renesas Electronics (formerly IDT). It's designed to distribute clock signals with minimal timing skew, ensuring reliable operation in high-speed digital systems.

Applications:

  • Networking equipment: Used in routers, switches, and servers to distribute clock signals to various components.
  • Data centers: Employsed in server farms and data center infrastructure to ensure precise timing synchronization.
  • Telecommunications: Found in base stations, telecom switches, and other communication systems.
  • High-performance computing: Used in workstations, servers, and supercomputers where precise clock distribution is crucial.
  • Test and measurement equipment: Incorporated into oscilloscopes, logic analyzers, and other instruments requiring accurate timing signals.

Features:

  • Low skew: Minimizes the timing difference between output clocks, ensuring synchronization.
  • High fanout: Drives multiple loads simultaneously without signal degradation.
  • LVCMOS/LVTTL compatible: Supports both LVCMOS and LVTTL logic levels, providing flexibility in system design.
  • Wide operating voltage range: Operates over a wide voltage range, typically 2.5V or 3.3V.
  • Low additive jitter: Introduces minimal additional jitter to the clock signal.
  • Industrial temperature range: Operates reliably over a wide temperature range, suitable for industrial applications.
  • Pb-free packaging: Available in lead-free packages, complying with environmental regulations.

Benefits:

  • Improved system performance: Low skew and high fanout contribute to improved system performance and reliability.
  • Reduced timing errors: Minimizes timing errors in high-speed digital systems.
  • Increased design flexibility: LVCMOS/LVTTL compatibility and wide operating voltage range provide design flexibility.
  • Enhanced signal integrity: Low additive jitter ensures signal integrity.
  • Compliance with environmental regulations: Pb-free packaging complies with environmental regulations.

Additional Details:

The ICS8344BYILFT typically comes in a TSSOP (Thin Shrink Small Outline Package). It has multiple output channels allowing the clock signal to be fanned out to numerous destinations. The specific number of outputs can be found in the product datasheet. The "ILFT" suffix indicates the package type and temperature grade, usually industrial temperature range and Tape & Reel packaging.

It is crucial to consult the datasheet for the specific operating frequency range, output drive strength, and other electrical characteristics.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess