EN
  • EN
  • DE

HZM13NB1TL-E

Part No HZM13NB1TL-E
Manufacturer Renesas Electronics America
Catalog Diodes - Zener - Single
Description HZM13N - ZENER DIODE / Zener Diode 12.75 V 200 mW ±2.2% Surface Mount 3-MPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Renesas
Package Bulk
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 12.75 V
Tolerance ±2.2%
Power - Max 200 mW
Impedance (Max) (Zzt) 35 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 10 V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package 3-MPAK
RoHS Status RoHS non-compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 2156-HZM13NB1TL-E
Standard Package 1
Win Source Part Number 1063883-HZM13NB1TL-E
Ultra Librarian 3D Model Ultra Librarian HZM13NB1TL-E CAD Model

Description

The HZM13NB1TL-E is a Zener diode manufactured by Renesas Electronics America. Zener diodes are semiconductor devices designed to operate in the reverse breakdown region, providing a stable voltage reference. This diode is specifically designed for voltage regulation and surge protection applications.

Applications:

  • Voltage Regulation: Used in voltage regulator circuits to maintain a stable output voltage.
  • Surge Protection: Employed in surge protection circuits to protect sensitive electronic components from voltage spikes.
  • Clipping Circuits: Utilized in clipping circuits to limit the voltage amplitude of signals.
  • Overvoltage Protection: Applied in overvoltage protection circuits to prevent damage from excessive voltage levels.
  • Reference Voltage: Used as a reference voltage source in various electronic circuits.

Features:

  • 13V Zener Voltage: Provides a Zener voltage of 13 volts.
  • Low Reverse Leakage Current: Exhibits low reverse leakage current, ensuring efficient operation.
  • Small Package Size: Packaged in a small surface-mount package for easy integration into PCBs.
  • High Surge Capability: Designed to withstand high surge currents, providing robust protection.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances (RoHS) directive, minimizing environmental impact.

Benefits:

  • Stable Voltage Regulation: Provides a stable voltage reference for accurate voltage regulation.
  • Effective Surge Protection: Protects sensitive components from voltage spikes and surges.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Reliable Performance: Offers reliable performance over a wide range of operating conditions.
  • Environmental Compliance: Compliant with RoHS, minimizing environmental impact.

Additional Details:

The HZM13NB1TL-E is designed for reliable operation in a wide range of environmental conditions. Detailed specifications, including reverse leakage current, forward voltage, and surge current ratings, are available in the product datasheet provided by Renesas Electronics America. The diode is suitable for use in various electronic devices and systems requiring voltage regulation and surge protection.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
725+ $0.0694 $50.3150
1,755+ $0.0570 $100.0350
2,720+ $0.0552 $150.1440
3,750+ $0.0534 $200.2500
4,840+ $0.0517 $250.2280
6,480+ $0.0463 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess