EN
  • EN
  • DE

HZ5C3TA-N-E-Q

Part No HZ5C3TA-N-E-Q
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970914-HZ5C3TA-N-E-Q
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HZ5C3TA-N-E-Q CAD Model

Description

The HZ5C3TA-N-E-Q is a Zener diode manufactured by Renesas Electronics America. Zener diodes are semiconductor devices that allow current to flow in one direction, but also allow current to flow in the reverse direction when the voltage is above a certain value – the Zener voltage. This specific diode is designed for voltage regulation and transient voltage suppression applications.

Applications:

  • Voltage Regulation: Used in power supplies to maintain a stable output voltage.
  • Transient Voltage Suppression: Protects sensitive circuits from voltage spikes.
  • Clipping Circuits: Shapes waveforms by limiting voltage peaks.
  • Voltage Shifting: Shifts a DC voltage level.

Features:

  • Zener Voltage: The specific Zener voltage for this diode (HZ5C3TA-N-E-Q) is likely around 5.1V, which is a common value for Zener diodes. (Consult datasheet for exact value).
  • Low Reverse Leakage Current: Minimizes current leakage when the diode is in the reverse blocking mode.
  • High Surge Current Capability: Able to withstand high current surges without damage.
  • Small Package Size: Allows for use in compact electronic devices.

Benefits:

  • Precise Voltage Regulation: Provides a stable and accurate voltage reference.
  • Overvoltage Protection: Protects sensitive components from damage due to voltage spikes.
  • Improved Circuit Reliability: Enhances the overall reliability of electronic circuits.
  • Compact Design: Enables smaller and more efficient circuit designs.

Additional Details:

The HZ5C3TA-N-E-Q is typically available in a surface-mount package (e.g., SOD-323 or similar). It's crucial to refer to the device's datasheet for the exact Zener voltage, power dissipation, reverse leakage current, and other critical parameters. Proper heatsinking might be required depending on the power dissipation in specific applications. The datasheet will also provide information about the operating temperature range and maximum ratings.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess