The HRW0202BTR is a schottky barrier diode manufactured by Renesas. It is designed for high-speed switching applications and low forward voltage drop.
Applications:
- High-frequency rectification.
- Free-wheeling diodes in switching power supplies.
- DC-DC converters.
- Reverse polarity protection.
- Clamping circuits.
Features:
- Low forward voltage drop (VF).
- High switching speed.
- Surface mount package.
- High surge current capability.
- RoHS compliant.
Benefits:
- Improved efficiency in power supply circuits.
- Reduced power dissipation.
- Smaller circuit board footprint.
- Protection against transient voltage spikes.
- Environmentally friendly.
Additional Details:
The HRW0202BTR has a maximum repetitive peak reverse voltage (VRRM) of 20V and a maximum average forward rectified current (IF(AV)) of 200mA. It comes in a small SOT-323 surface mount package, suitable for automated assembly. This diode is commonly used in portable devices, power adapters, and other electronic equipment where efficiency and size are critical.
The schottky barrier construction provides fast switching speeds and low forward voltage drop, which minimizes power loss and improves overall circuit performance. Its compact size and surface mount design make it an ideal choice for modern electronic designs.