EN
  • EN
  • DE

HD74LV2GT14AUSE-E

Part No HD74LV2GT14AUSE-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062389-HD74LV2GT14AUSE-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LV2GT14AUSE-E CAD Model

Description

The HD74LV2GT14AUSE-E is a dual Schmitt-trigger inverter with overvoltage tolerant input/output manufactured by Renesas Electronics America. This device features two independent inverters, each with Schmitt-trigger inputs and overvoltage tolerant I/O. The Schmitt-trigger inputs provide hysteresis, which improves noise immunity and prevents oscillations. Overvoltage tolerant I/O allows the device to interface with higher voltage levels without damage. It's commonly used in mixed-voltage systems, signal conditioning, and level translation.

Applications:

  • Mixed-Voltage Systems
  • Signal Conditioning
  • Level Translation
  • Noise Filtering
  • Clock Generation

Features:

  • Dual Inverter Configuration
  • Schmitt-Trigger Inputs (Hysteresis)
  • Overvoltage Tolerant Input/Output
  • Low-Voltage CMOS Technology
  • Wide Operating Voltage Range (1.65V to 5.5V)
  • Low Power Dissipation

Benefits:

  • Enables interfacing with different voltage levels without external level shifters.
  • Provides enhanced noise immunity due to the Schmitt-trigger inputs.
  • Prevents oscillations in slow-changing input signals.
  • Consumes minimal power, ideal for battery-powered applications.
  • Offers versatile performance across a broad voltage range.

Technical Specifications:

The HD74LV2GT14AUSE-E operates within a supply voltage range of 1.65V to 5.5V. The hysteresis voltage and the overvoltage tolerance level are specified in the datasheet. The propagation delay is typically in the nanosecond range. The device is packaged in a USE package. Detailed information about switching characteristics, hysteresis voltage, input/output voltage levels, overvoltage tolerance, and power consumption can be found in the Renesas HD74LV2GT14AUSE-E datasheet.

This dual Schmitt-trigger inverter with overvoltage tolerant I/O provides a robust and flexible solution for mixed-voltage systems and signal conditioning applications.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess