EN
  • EN
  • DE

HD74HC93FPEL

Part No HD74HC93FPEL
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Hc/uh Series Asyn Negative Edge Triggered 3-BIT Up Binary Counter PDSO14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062333-HD74HC93FPEL
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC93FPEL CAD Model

Description

The HD74HC93FPEL is a high-speed 4-bit binary counter manufactured by Renesas Electronics America. It's part of the HC (High-speed CMOS) family, offering performance similar to low-power Schottky TTL circuits but with the advantages of CMOS technology: low power consumption and high noise immunity. The device consists of four master-slave flip-flops internally interconnected to provide either a divide-by-2 counter and a divide-by-8 counter or a single divide-by-16 counter.

Applications

  • Frequency dividers: Used to reduce the frequency of a clock signal.
  • Timers: Implemented in timing circuits for generating specific time intervals.
  • Event counters: Counts the number of occurrences of a specific event.
  • Digital clocks: Used in digital clock circuits to keep track of time.
  • Sequencers: Implemented in sequential logic circuits for controlling the sequence of operations.

Features

  • High-speed operation: Propagation delay is comparable to low-power Schottky TTL.
  • Low power consumption: Requires minimal power compared to TTL devices.
  • Wide operating voltage range: Functions correctly with supply voltages from 2V to 6V.
  • Input clamp diodes: Protect inputs from static discharge and voltage transients.
  • Divide-by-2 and divide-by-8 counters: Offers versatile counting configurations.
  • 4-bit binary counter: Provides a 4-bit binary count output.

Benefits

  • Improved system efficiency: Low power consumption reduces overall system power requirements.
  • Enhanced system reliability: Input clamp diodes provide ESD protection.
  • Flexible design options: Dual counter configuration allows for various counting schemes.
  • Reduced component count: Integrates multiple counting functions into a single chip.
  • High noise immunity: Provides stable operation in noisy environments.

Additional Details

The HD74HC93FPEL comes in a 14-pin SOP (Small Outline Package). The two counters can be used independently or cascaded to form a single divide-by-16 counter. The reset inputs (MR1 and MR2) are used to reset the counters to zero. All inputs are TTL compatible. The operating temperature range is -40°C to +85°C. The supply voltage range is 2V to 6V. The typical clock frequency is 25 MHz at VCC=5V.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess