EN
  • EN
  • DE

HD74HC238FP(EL-E)

Part No HD74HC238FP(EL-E)
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Hc/uh Series Other Decoder/driver True Output PDSO16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062300-HD74HC238FP(EL-E)
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC238FP(EL-E) CAD Model

Description

The HD74HC238FP(EL-E) is a high-speed CMOS 3-to-8 line decoder/demultiplexer manufactured by Renesas Electronics. It's part of the HD74HC series, known for its high-performance and low-power consumption. This device accepts three binary address inputs (A0-A2) and, based on these inputs, activates one of its eight output lines (Y0-Y7). It's commonly used for memory addressing, data routing, and control signal distribution.

Applications

  • Memory Addressing: Used to select specific memory locations in memory systems.
  • Data Routing: Directs data from a single source to one of several destinations.
  • Control Signal Distribution: Enables or disables different parts of a circuit based on input signals.
  • Logic Circuit Design: Functions as a key component in digital logic circuits.
  • Industrial Control Systems: Deployed in industrial automation for signal selection and control.

Features

  • High Speed Operation: Offers a typical propagation delay of around 13 ns.
  • Low Power Consumption: Operates with very low quiescent current.
  • Wide Operating Voltage Range: Supports a voltage range from 2V to 6V.
  • Three Enable Inputs: Includes three enable inputs (E1, E2, E3) for cascading or output control.
  • CMOS Technology: Utilizes CMOS technology for high noise immunity and low static power dissipation.
  • Output Enable Control: Allows for easy expansion of decoder functions.
  • Temperature Range: Operates reliably over a wide temperature range.

Benefits

  • Simplified Circuit Design: Reduces component count and simplifies circuit layout.
  • Improved System Performance: Enhances system speed and efficiency.
  • Reduced Power Consumption: Lowers energy costs and extends battery life in portable devices.
  • Enhanced System Reliability: CMOS technology provides high noise immunity.
  • Versatile Functionality: Suitable for a variety of digital logic applications.

Additional Details

The HD74HC238FP(EL-E) comes in a flat package (FP), making it suitable for surface mount technology (SMT). When the enable inputs (E1, E2, and E3) are properly asserted, the device decodes the binary address present on the A0, A1, and A2 inputs and selects one of the eight outputs. The selected output goes LOW, while all other outputs remain HIGH. The enable inputs allow for easy cascading of multiple decoders to address larger memory spaces or control more devices. The device is generally insensitive to electrostatic discharge (ESD) following typical handling precautions. Detailed electrical characteristics, such as input and output voltage levels, current drive capabilities, and timing parameters, are found in the manufacturer's datasheet. It's a robust and versatile component widely used in digital systems requiring address decoding or data selection.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess