EN
  • EN
  • DE

HD64F2326VF25

Part No HD64F2326VF25
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027493-HD64F2326VF25
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD64F2326VF25 CAD Model

Description

The HD64F2326VF25 is a microcontroller from Renesas Electronics America. It is part of the H8/300H family, designed for embedded control applications requiring a balance of processing power and peripheral functionality. This microcontroller is typically used in applications that need real-time control and data processing capabilities.

Applications

  • Motor Control: Utilized in controlling various types of motors, including servo motors and stepper motors.
  • Industrial Automation: Employed in automated systems for precise control and monitoring of industrial processes.
  • Consumer Electronics: Found in appliances, audio equipment, and other consumer products requiring embedded control.
  • Automotive Systems: Integrated into automotive electronics for tasks such as engine management and dashboard control.
  • Robotics: Used as the central processing unit in robotic systems, providing control and coordination of movements.

Features

  • H8/300H CPU Core: Based on the high-performance H8/300H CPU core, providing efficient instruction processing.
  • On-Chip Flash Memory: Contains on-chip flash memory for storing program code and data.
  • RAM: Includes random-access memory (RAM) for temporary data storage during operation.
  • Timers: Equipped with multiple timers for precise timing control and event management.
  • Serial Communication: Supports serial communication interfaces like UART, SCI, and SPI for connecting to external devices.
  • A/D Converter: Features an analog-to-digital (A/D) converter for converting analog signals to digital format.
  • I/O Ports: Provides a range of general-purpose input/output (I/O) ports for interfacing with external components.
  • Interrupt Controller: Includes an interrupt controller for handling various interrupt sources and prioritizing them.
  • Package: Available in a fine-pitch QFP (Quad Flat Package) for surface mount assembly.

Benefits

  • High Performance: Offers a high level of performance for demanding embedded control tasks.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and reducing costs.
  • Real-Time Operation: Provides real-time capabilities for precise timing and control in time-critical applications.
  • Versatile Communication: Facilitates easy communication with other devices and systems through various serial interfaces.
  • Low Power Consumption: Operates at low power, making it suitable for battery-powered and energy-efficient applications.
  • Robust Design: Designed for reliable operation in harsh environments, ensuring long-term stability.

Additional Details

The HD64F2326VF25 microcontroller offers a robust set of features suitable for a variety of embedded control applications. Its high-performance CPU core and integrated peripherals enable efficient processing and control, while its low power consumption makes it suitable for portable devices. The flexible communication interfaces allow it to easily interface with other devices and systems, while its robust design ensures reliable operation in challenging environments.

You May Also Be Interested in

Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess