EN
  • EN
  • DE

HAT2114R-EL

Part No HAT2114R-EL
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824625-HAT2114R-EL
Ultra Librarian 3D Model Ultra Librarian HAT2114R-EL CAD Model

Description

The HAT2114R-EL is a power MOSFET manufactured by Renesas Electronics America. It's designed for high-efficiency switching applications, primarily focusing on power management and motor control systems. This MOSFET is characterized by its low on-resistance and fast switching speed, making it suitable for demanding power applications.

Applications

  • DC-DC Converters: Used in voltage regulation circuits to convert DC voltage levels efficiently.
  • Motor Control: Employed in controlling the speed and torque of electric motors.
  • Power Supplies: Used as a switching element in power supply designs.
  • Load Switching: Used to switch power to various loads in electronic systems.
  • Battery Management Systems: Used in battery charging and discharging circuits.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss during switching.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Avalanche Energy: Provides robustness against voltage spikes.
  • Logic Level Gate Drive: Simplifies driving the MOSFET from digital circuits.
  • Surface Mount Package: Allows for efficient board space utilization.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation and improves overall system efficiency.
  • Reduced Heat Dissipation: Lower power loss translates to reduced heat generation.
  • Enhanced System Performance: Fast switching speed allows for higher frequency operation and improved transient response.
  • Simplified Drive Circuitry: Logic level gate drive simplifies the design of the gate drive circuit.
  • Compact Design: Surface mount package allows for smaller and more compact designs.

Additional Details

The HAT2114R-EL is typically available in a surface-mount package such as a PowerPAK or similar. Key specifications include the drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The device's thermal resistance is also a critical parameter for ensuring proper heat dissipation. Refer to the Renesas datasheet for detailed electrical characteristics, thermal performance data, and recommended operating conditions to ensure reliable operation and optimal performance in the intended application.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess