EN
  • EN
  • DE

HA17393BFEL-E-Q

Part No HA17393BFEL-E-Q
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1124893-HA17393BFEL-E-Q
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HA17393BFEL-E-Q CAD Model

Description

The HA17393BFEL-E-Q is a Renesas operational amplifier (op-amp). This device is designed for a wide range of applications requiring stable and reliable amplification. It is characterized by its low power consumption and ability to operate from a single power supply.

Applications:

  • Voltage Amplifiers: Used to amplify small voltage signals.
  • Signal Conditioners: Used in sensor signal conditioning circuits.
  • Active Filters: Employed in active filter designs for signal processing.
  • Oscillators: Suitable for oscillator circuits.
  • Comparator Circuits: Can function as a comparator in various electronic systems.

Features:

  • Single Supply Operation: Can operate from a single power supply voltage.
  • Low Power Consumption: Designed for energy-efficient applications.
  • High Input Impedance: High input impedance to minimize loading effects.
  • Low Input Bias Current: Low input bias current to reduce errors in sensitive applications.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Benefits:

  • Increased Design Flexibility: Single supply operation simplifies circuit design and reduces component count.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Improved Accuracy: High input impedance and low input bias current minimize signal distortion.
  • Reliable Performance: Wide operating temperature range ensures stable operation in diverse environments.
  • Cost-Effective: Offers a balance of performance and affordability for various applications.

Additional Details:

The HA17393BFEL-E-Q is typically available in a surface-mount package. It is designed to be robust and reliable in various operating conditions. Refer to the Renesas datasheet for detailed electrical characteristics, pin configurations, and application guidelines.

You May Also Be Interested in

Renesas Electronics America
Lowest to $0.9794
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Mingtek
Lowest to $1.3456
Hitachi, Ltd
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess