EN
  • EN
  • DE

H7N0608LD

Part No H7N0608LD
Manufacturer Renesas Electronics America
Catalog Misc Products
Description Silicon N Channel MOS FET High Speed Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824566-H7N0608LD
Ultra Librarian 3D Model Ultra Librarian H7N0608LD CAD Model

Description

The H7N0608LD is an N-channel MOSFET from Renesas Electronics America. It is designed for high-efficiency switching applications requiring low on-resistance and fast switching speeds. This MOSFET is suitable for power management circuits, DC-DC converters, and motor control applications.

Applications

  • DC-DC converters.
  • Power management circuits.
  • Motor control.
  • Load switches.
  • Battery management systems.

Features

  • N-channel MOSFET.
  • Low on-resistance (Rds(on)): Minimizes power losses and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Logic level gate drive: Allows for direct control from microcontrollers.
  • Avalanche rated: Provides robustness against voltage spikes.
  • Operating Voltage: 60V
  • Continuous Drain Current: 8A
  • Package: TO-252

Benefits

  • High efficiency: Low on-resistance reduces power dissipation.
  • Fast switching: Enables efficient operation at high frequencies.
  • Simplified control: Logic level gate drive simplifies interfacing with control circuits.
  • Robustness: Avalanche rating provides protection against voltage transients.
  • Compact size: TO-252 package allows for space-saving designs.

Additional Details

The H7N0608LD is designed for surface mount applications and offers excellent thermal performance. Its low on-resistance ensures minimal voltage drop and power loss, making it ideal for high-current applications. Proper gate drive circuitry is essential to achieve optimal switching performance. Careful attention to thermal management is also important to ensure reliable operation at high power levels.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess