EN
  • EN
  • DE

FA4A4L-T1B-A

Part No FA4A4L-T1B-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Built-in Resistor Bipolar Transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058445-FA4A4L-T1B-A
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FA4A4L-T1B-A CAD Model

Description

The FA4A4L-T1B-A is a power management integrated circuit (PMIC) manufactured by Renesas Electronics America. This device is designed to efficiently manage power distribution and regulation in various electronic systems. It often includes multiple functions, such as voltage regulation, battery charging, and system monitoring, all integrated into a single chip.

Applications:

  • Smartphones: Power management for battery charging, voltage regulation, and system power distribution.
  • Tablets: Similar to smartphones, it manages power for various subsystems.
  • Portable media players: Efficient power regulation for extended battery life.
  • Wearable devices: Power management for smartwatches, fitness trackers, and other wearables.
  • IoT devices: Powering sensors, communication modules, and microcontrollers.

Features:

  • Multiple voltage regulators: Provides different voltage rails for various components.
  • Battery charging management: Integrated charging circuitry for Li-ion batteries.
  • Overvoltage and overcurrent protection: Protects the system from electrical faults.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • I2C or SPI interface: Allows for digital control and monitoring.

Benefits:

  • Improved battery life: Optimized power management for longer operating times.
  • Reduced component count: Integrates multiple functions into a single chip, saving board space.
  • Enhanced system protection: Prevents damage from electrical faults.
  • Simplified design: Reduces the complexity of power management circuits.
  • Increased system reliability: Stable and efficient power delivery.

Additional Details:

The FA4A4L-T1B-A typically operates with a wide input voltage range, accommodating various power sources. Its precise specifications, such as voltage and current ratings, switching frequency, and specific protection features, vary depending on the exact model. The 'T1B-A' suffix indicates specific packaging and functional options. It usually incorporates a small form factor package suitable for surface mount assembly. The device's performance is optimized for low power consumption and high efficiency, essential for portable and battery-powered devices. Its integrated protection features safeguard against short circuits, over-temperature conditions, and reverse polarity, increasing the overall robustness of the system. Detailed technical documentation, including datasheets and application notes, are generally available from Renesas to support designers in utilizing this IC effectively.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess