EN
  • EN
  • DE

DG411DVZ-T

Part No DG411DVZ-T
Manufacturer Renesas Electronics America
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Manufacturer Renesas Electronics America
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name DG411
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DG411DVZ-TTR, DG411DVZ-TDKR, DG411DVZ-TCT, DG411DVZT, DG411DVZ-T-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917047-DG411DVZ-T
Ultra Librarian 3D Model Ultra Librarian DG411DVZ-T CAD Model

Description

The DG411DVZ-T is a precision, low-voltage, single-supply CMOS analog switch from Renesas Electronics. This switch is designed for high-performance applications requiring low on-resistance, low charge injection, and fast switching speeds. It is ideal for signal routing, data acquisition, and portable instrumentation.

Applications:

  • Audio signal routing: Switching audio signals in mixers, amplifiers, and other audio equipment.
  • Data acquisition systems: Multiplexing analog signals into ADCs.
  • Portable instrumentation: Battery-powered devices requiring low power consumption.
  • Video signal switching: Routing video signals in displays and imaging systems.
  • Sample-and-hold circuits: Used to hold analog voltage levels.

Features:

  • Low on-resistance: Minimizes signal loss and distortion.
  • Low charge injection: Reduces switching glitches and improves accuracy.
  • Fast switching speeds: Enables high-speed data acquisition and signal routing.
  • Single-supply operation: Simplifies power supply requirements.
  • CMOS technology: Provides low power consumption and high reliability.

Benefits:

  • Improved signal accuracy: Low on-resistance and charge injection minimize signal errors.
  • Reduced power consumption: CMOS technology extends battery life in portable devices.
  • Simplified system design: Single-supply operation reduces the number of power supplies required.
  • Enhanced signal integrity: Fast switching speeds minimize signal distortion.
  • Increased system reliability: Robust design ensures long-term performance.

Additional Details:

The DG411DVZ-T operates from a single supply voltage ranging from +2.7V to +16V. It features a typical on-resistance of 35Ω and a charge injection of 5pC. The switching speeds are typically 150ns for turn-on and 75ns for turn-off. It is available in a SOIC-14 package and is designed to operate over the industrial temperature range of -40°C to +85°C. The low on-resistance ensures that signals pass through the switch with minimal attenuation or distortion, making it suitable for precision measurement applications. The low charge injection is particularly important in sample-and-hold circuits where accurate voltage levels must be maintained. The Renesas DG411DVZ-T provides excellent performance and reliability in a wide range of analog switching applications.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7705 $52.6395
44+ $2.2733 $100.0252
69+ $2.2022 $151.9518
94+ $2.1312 $200.3328
122+ $2.0602 $251.3444
163+ $1.8470 $301.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess