EN
  • EN
  • DE

DF2134AFA20V

Part No DF2134AFA20V
Manufacturer Renesas Electronics America
Catalog OEM Souring
Description MCU MCU 5V 128K Pb-Free 80-QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467906-DF2134AFA20V
Manufacturer Renesas Electronics America
Package Tray
Product Status Last Time Buy
Core Processor H8S/2000
Core Size 16-Bit
Speed 20MHz
Connectivity IrDA, SCI
Peripherals POR, PWM, WDT
Number of I/O 58
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Data Converters A/D 8x10b; D/A 2x8b
Oscillator Type Internal
Operating Temperature -20°C ~ 75°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 80-QFP (14x14)
Package / Case 80-BQFP
Ultra Librarian 3D Model Ultra Librarian DF2134AFA20V CAD Model

Description

The DF2134AFA20V is a high-performance microcontroller unit (MCU) from Renesas, tailored for applications requiring robust control capabilities and efficient data processing. This MCU is built on advanced silicon technology, providing exceptional reliability and performance with a 5V power supply. It features 128K of flash memory, offering ample space for code storage and facilitating complex software implementations. Housed in an 80-QFP package, the DF2134AFA20V boasts a comprehensive set of peripherals and interfaces, enabling flexible connectivity options and system integration. Its core is designed for high-speed processing, making it suitable for industrial controls, automotive systems, and consumer electronics, where timely and accurate response to external events is critical. The device supports various low-power modes, allowing for optimized power consumption based on the application's requirements. Additionally, being Pb-Free, it adheres to environmental standards, reducing hazardous substances in electronic products. The DF2134AFA20V represents Renesas' commitment to delivering cutting-edge solutions for complex electronics challenges.

You May Also Be Interested in

Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Altera
FPGA
Lowest to $194.7762
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Amd
FPGA
Need more? Email Us
Altera
FPGA
Lowest to $970.1493
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess