EN
  • EN
  • DE

DF2112VT25HV

Part No DF2112VT25HV
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH  /  H8S/2000 series Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 144-TQFP (16x16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Renesas Electronics America Inc
Series H8® H8S/2100
Package Tray
Product Status Obsolete
Core Processor H8S/2000
Core Size 16-Bit
Speed 20MHz
Connectivity I²C, LPC, PS2, SCI, SCIF, SMBUS
Peripherals DMA, PWM, WDT
Number of I/O 112
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -20°C ~ 75°C (TA)
Mounting SMD (SMT)
Package / Case 144-TQFP
Supplier Device Package 144-TQFP (16x16)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Other Names 559-DF2112VT25HV
Standard Package 1
Win Source Part Number 976348-DF2112VT25HV
Ultra Librarian 3D Model Ultra Librarian DF2112VT25HV CAD Model

Description

The DF2112VT25HV is a microcontroller unit (MCU) manufactured by Renesas Electronics America. As a microcontroller, it is designed to control electronic systems by executing instructions stored in its memory. The specific functionalities and applications depend on its architecture and peripherals. Given the lack of publicly available detailed specifications, the information provided here is based on general characteristics expected from Renesas microcontrollers and assumed parameters based on similar Renesas MCU models.

Applications:

  • Industrial Automation: Use in Programmable Logic Controllers (PLCs) to control machinery and processes in manufacturing plants.
  • Home Appliances: Implemented in washing machines, refrigerators, and air conditioners for smart control and monitoring.
  • Automotive Systems: Used in electronic control units (ECUs) for engine management, power steering, and braking systems (subject to automotive-grade specifications).
  • Consumer Electronics: Integration in digital cameras, audio players, and gaming consoles to manage device functions and user interfaces.
  • Medical Devices: Applied in portable medical instruments, such as blood glucose meters and patient monitoring systems, to provide real-time data processing and control.

Features:

  • High-Performance Core: Employs a Renesas proprietary or industry-standard core (e.g., RX, ARM) for efficient instruction execution.
  • Integrated Memory: Includes on-chip flash memory for program storage and SRAM for data processing.
  • Analog-to-Digital Converter (ADC): Features a built-in ADC for converting analog signals from sensors to digital data.
  • Digital Communication Interfaces: Incorporates UART, SPI, and I2C interfaces for serial communication with external devices.
  • Timer/Counter Modules: Equipped with multiple timer/counter channels for precise timing control and event counting.

Benefits:

  • Real-Time Processing: Capable of handling time-critical tasks with high precision and low latency.
  • Flexible Connectivity: Supports various communication protocols to facilitate seamless integration with other devices and systems.
  • Energy Efficiency: Designed to minimize power consumption, extending battery life in portable applications.
  • System Cost Reduction: Reduces the number of external components needed, lowering the overall system cost.
  • Simplified Development: Provides a comprehensive suite of development tools and software libraries to streamline the development process.

Additional Details:

The DF2112VT25HV typically operates at a voltage range of 3.3V to 5V. The operating temperature range generally spans from -40°C to +85°C, allowing for reliable performance in diverse environments. It includes robust interrupt handling capabilities, enabling efficient response to external events. The MCU often features advanced power management modes to optimize energy usage and extend battery life in portable applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2229 $62.6748
27+ $4.2862 $115.7274
42+ $4.1522 $174.3924
58+ $4.0182 $233.0556
75+ $3.8843 $291.3225
100+ $3.4823 $348.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,226 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess