EN
  • EN
  • DE

CT60AM-18C

Part No CT60AM-18C
Manufacturer Renesas Electronics America
Catalog END - OF - LIFE
Description Insulated Gate Bipolar Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1163634-CT60AM-18C
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CT60AM-18C CAD Model

Description

The CT60AM-18C is an insulated gate bipolar transistor (IGBT) module manufactured by Renesas Electronics America. It's designed for high-power switching applications requiring efficient and reliable performance.

Applications:

  • Inverter circuits: Used in inverter circuits for motor drives, UPS systems, and renewable energy applications.
  • Power factor correction (PFC): Employed in PFC circuits to improve power factor and reduce harmonic distortion.
  • Welding machines: Controls the welding current and voltage in welding machines.
  • Induction heating systems: Used in induction heating systems for precise temperature control.
  • AC and DC servo drive amplifiers: Integrates into servo drive amplifiers for industrial automation.

Features:

  • High voltage rating: Typically rated for 900V blocking voltage, making it suitable for various voltage levels.
  • Low saturation voltage: Features a low collector-emitter saturation voltage (VCE(sat)) for reduced power losses.
  • Fast switching speed: Enables high-frequency operation, reducing switching losses.
  • Insulated baseplate: Provides electrical isolation for enhanced safety.
  • Integrated diode: Often includes an integrated freewheeling diode for inductive load applications.

Benefits:

  • High efficiency: Low VCE(sat) and fast switching speed contribute to high energy efficiency.
  • Improved reliability: Robust design ensures reliable operation in demanding environments.
  • Reduced system size: High-frequency operation allows for smaller passive components.
  • Simplified thermal management: Insulated baseplate simplifies heatsink mounting.
  • Enhanced protection: Integrated diode provides protection against inductive voltage spikes.

Additional Details:

The CT60AM-18C is a module containing multiple IGBTs and diodes internally connected. The specific configuration and number of IGBTs/diodes vary depending on the exact model. Key specifications include the maximum collector current, gate charge, and thermal resistance. The package type is typically a standard IGBT module package. Detailed information can be found in the Renesas datasheet.

You May Also Be Interested in

Rohm Semiconductor
Zener diode
Lowest to $1.5847
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess