EN
  • EN
  • DE

BCR8FM-14LJ#BB0

Part No BCR8FM-14LJ#BB0
Manufacturer Renesas Electronics America
Catalog Triacs
Description TRIAC 800V 8A / TRIAC Standard 800 V 8 A Through Hole TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Manufacturer Renesas Electronics America Inc
Packaging Tube
Product Status Obsolete
Triac Type Standard
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 8 A
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A @ 60Hz
Current - Gate Trigger (Igt) (Max) 30 mA
Configuration Single
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3 Full Pack
Supplier Device Package TO-220FP
Base Product Number BCR8FM
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.30.0080
Standard Package 1
Win Source Part Number 1324964-BCR8FM-14LJ#BB0
Ultra Librarian 3D Model Ultra Librarian BCR8FM-14LJ#BB0 CAD Model

Description

The BCR8FM-14LJ#BB0 is a TRIAC from Renesas Electronics America. It is a standard 800 V 8 A TRIAC in a TO-220FP through-hole package. The BCR8FM-14LJ#BB0 is suitable for a wide range of AC control applications, including power supplies, motor control, heater control, and solid state relays.

Features:

  • Standard 800 V 8 A TRIAC
  • TO-220FP through-hole package
  • RMS on-state current (IT (RMS)) of 8 A
  • Surge on-state current (ITSM) of 80 A (60 Hz sinewave 1 full cycle, peak value, non-repetitive)
  • Peak gate power dissipation (PGM) of 5 W
  • Average gate power dissipation (PG (AV)) of 0.5 W
  • Peak gate voltage (VGM) of 10 V
  • Peak gate current (IGM) of 2 A
  • Junction temperature (Tj) of -40 to +150 °C

Applications:

  • Power supplies
  • Motor control
  • Heater control
  • Solid state relays
  • Other general purpose AC control applications

Benefits:

  • The BCR8FM-14LJ#BB0 is a high-quality TRIAC from a reputable manufacturer.
  • It is suitable for a wide range of AC control applications.
  • It is available in a through-hole package, which is easy to solder and mount on circuit boards.
  • It has a high RMS on-state current and surge on-state current, making it suitable for demanding applications.
  • It has a wide operating temperature range, making it suitable for use in a variety of environments.

How to use the BCR8FM-14LJ#BB0:

The BCR8FM-14LJ#BB0 is a TRIAC, which means that it is a bidirectional semiconductor switch. It can be used to control the flow of AC current in either direction. To use the BCR8FM-14LJ#BB0, you will need to connect it to a gate signal. The gate signal will trigger the TRIAC to turn on or off.

The BCR8FM-14LJ#BB0 can be used in a variety of AC control circuits. For example, it can be used to control the speed of a motor, the brightness of a light, or the temperature of a heater.

Here is a simple example of how to use the BCR8FM-14LJ#BB0 to control the speed of a motor:

  1. Connect the BCR8FM-14LJ#BB0 to a gate signal from a microcontroller or other control device.
  2. Connect the motor to the output of the BCR8FM-14LJ#BB0.
  3. Apply AC power to the input of the BCR8FM-14LJ#BB0.

The speed of the motor can be controlled by varying the frequency of the gate signal. A higher frequency will cause the motor to spin faster. A lower frequency will cause the motor to spin slower.

Safety:

The BCR8FM-14LJ#BB0 is a high-voltage device. It is important to take proper safety precautions when using it. Always make sure that the power is disconnected before working on any circuit that contains the BCR8FM-14LJ#BB0.

Conclusion:

The BCR8FM-14LJ#BB0 is a high-quality TRIAC from a reputable manufacturer. It is suitable for a wide range of AC control applications. It is easy to use and has a number of benefits, including a high RMS on-state current and surge on-state current, a wide operating temperature range, and a through-hole package.

You May Also Be Interested in

STMicroelectronics
TRIAC INT TRIGGER 500V TO220AB
Lowest to $1.2007
Renesas Electronics America
Triac Low Power Use / TRIAC 600V 2A(RMS) 10A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Mitsubishi
Thyristor, TRIAC, 400V Forward Blocking Voltage, 5970A RMS Current
Need more? Email Us
Mitsubishi
LOW POWER USE INSULATED TYPE, PLANAR PASSIVATION TYPE
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
TRIAC SENS GATE 600V 0.8A TO92-3
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO251
Need more? Email Us
STMicroelectronics
TRIAC INT TRIGGER 600V TO220AB
Lowest to $1.8758
Renesas Electronics America
Triac Medium Power Use / TRIAC Diode 600V 5A(RMS) 50A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $12.8690

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess