EN
  • EN
  • DE

BCR5AS-12B-T13

Part No BCR5AS-12B-T13
Manufacturer Renesas Electronics America
Catalog Triacs
Description Triac Medium Power Use (The product guaranteed maximum junction temperature of 150°C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1152389-BCR5AS-12B-T13
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCR5AS-12B-T13 CAD Model

Description

The BCR5AS-12B-T13 is a triac manufactured by Renesas Electronics America. Triacs are semiconductor devices widely used as AC switches for controlling power in various applications. They offer a solid-state alternative to mechanical relays, providing faster switching speeds and longer lifespans. This specific triac is designed for lower current applications.

Applications:

  • Low-power light dimmers: Controlling the brightness of lamps in residential and commercial settings.
  • Small motor speed control: Adjusting the speed of fractional horsepower AC motors.
  • Temperature control: Switching heating elements in small appliances and systems.
  • Solid-state relays (SSRs): As the switching element in low-current SSRs.
  • General AC load switching: Switching various AC loads in electronic devices and appliances.

Features:

  • Low on-state voltage: Minimizes power dissipation when conducting, improving efficiency.
  • High blocking voltage: Withstands high voltage in the off state, ensuring safe operation. (Refer to datasheet for specific value).
  • Gate trigger current: Requires a specific current to trigger conduction via the gate terminal.
  • Surface mount package: Designed for automated assembly on printed circuit boards.
  • Compact size: Allows for integration into space-constrained applications.

Benefits:

  • Energy efficiency: Low on-state voltage minimizes power loss, improving overall efficiency.
  • Fast switching speed: Enables rapid switching of AC power compared to mechanical relays.
  • Long lifespan: Solid-state design offers a long operational life with minimal maintenance.
  • Compact design: Allows for miniaturization of electronic circuits.
  • Reliable performance: Provides consistent and reliable AC switching.

Additional Details:

Detailed specifications, such as blocking voltage, on-state current, gate trigger current, holding current, and operating temperature range, can be found in the Renesas Electronics America datasheet for the BCR5AS-12B-T13. The package style significantly influences thermal performance and PCB layout considerations. Consult the datasheet for precise application and design guidelines to ensure optimal performance and reliability. Use appropriate gate drive circuitry to ensure proper triggering and prevent damage to the triac. Ensure adequate heatsinking, if required, to prevent overheating during operation at higher currents. The T13 suffix typically refers to the packaging type, such as tape and reel. Always refer to the manufacturer's datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

Renesas Electronics America
TRIAC 600V 12A
Lowest to $9.2931
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Mitsubishi
Lowest to $0.5791
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 250A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $22.6623
Mitsubishi
Thyristor, TRIAC, 400V Forward Blocking Voltage, 5970A RMS Current
Need more? Email Us
Renesas Electronics America
TRIAC 600V 0.8A(RMS) 8A 4-Pin(3+Tab) UPAK T/R
Lowest to $2.3747
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO251
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess