The BCR5AS-12A-T13 is a Triac manufactured by Renesas Electronics. It is designed for AC power control applications such as lighting control, motor speed control, and temperature control. The Triac allows bidirectional control of AC power, making it suitable for a variety of applications.
Applications:
- Lighting control (dimmers, solid-state lighting)
- Motor speed control (fans, small appliances)
- Temperature control (heaters, thermostats)
- Solid-state relays
- AC power switching
Features:
- High blocking voltage
- Low on-state voltage
- High surge current capability
- Sensitive gate triggering
- Bidirectional switching
Benefits:
- Provides precise control of AC power
- Offers efficient operation with minimal power loss
- Ensures reliable switching performance
- Simplifies control circuit design
- Offers protection against transient voltage spikes
Technical Specifications:
The BCR5AS-12A-T13 has a repetitive peak off-state voltage (VDRM) of 600V and an on-state RMS current (IT(RMS)) of 5A. The surge on-state current (ITSM) is rated at 50A. The gate trigger current (IGT) is typically 5mA. It is available in a TO-92 package. The operating temperature range is specified as -40°C to +125°C. The holding current (IH) is approximately 5mA, ensuring stable operation.
This Triac is commonly used in consumer electronics, home appliances, and industrial control systems. Its high blocking voltage makes it suitable for applications involving AC line voltages, while the low on-state voltage minimizes power dissipation. The sensitive gate triggering simplifies the control circuit design, and the high surge current capability provides added reliability under transient voltage conditions.