EN
  • EN
  • DE

BCR3KM-14LA

Part No BCR3KM-14LA
Manufacturer Renesas Electronics America
Catalog END - OF - LIFE
Description Triac Low Power Use
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1152356-BCR3KM-14LA
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCR3KM-14LA CAD Model

Description

The Renesas BCR3KM-14LA is a silicon controlled rectifier (SCR) designed for various power control and switching applications. As an end-of-life product, it is important to verify availability and consider potential replacements for new designs. The BCR series of SCRs are known for their robust performance and reliability in demanding environments.

Applications

  • Motor control circuits
  • Lighting control systems
  • Voltage regulation
  • Solid-state relays
  • Phase control applications

Features

  • High surge current capability: Withstands large current surges without damage.
  • Repetitive peak off-state voltage: Specified voltage the device can withstand in the off state.
  • Gate trigger current: Low gate current required to turn on the SCR.
  • Operating temperature range: Wide operating temperature range for reliable performance in various environments.
  • Package: Through-hole mounting package for easy integration.

Benefits

  • Efficient power control: Provides precise control of AC power.
  • High reliability: Robust design ensures long-term performance.
  • Simplified circuit design: Requires minimal external components.
  • Cost-effective solution: Offers a balance of performance and cost.

Additional Details

The BCR3KM-14LA is typically used in applications where precise control of AC power is required. Its high surge current capability makes it suitable for motor control and lighting applications. When using this SCR, it's essential to consider the gate trigger current, holding current, and latching current to ensure proper operation. Heat sinking may be required depending on the operating conditions to maintain the device within its specified temperature range.

Because it is an end-of-life product, designers should investigate available replacements from Renesas or other manufacturers.

You May Also Be Interested in

NXP / Nexperia
Triacs logic level
Lowest to $0.2287
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess