EN
  • EN
  • DE

BCR16LM-12LB#B00

Part No BCR16LM-12LB#B00
Manufacturer Renesas Electronics America
Catalog Triacs
Description Thyristor TRIAC 600V 160A 3-Pin(3+Tab) TO-220FL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-220-3
Element Configuration Single
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 600 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Pins 3
RMS Current (Irms) 16 A
RoHS Compliant
Win Source Part Number 1048884-BCR16LM-12LB#B00
Categories Triacs
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCR16LM-12LB#B00 CAD Model

Description

The BCR16LM-12LB#B00 is a triac manufactured by Renesas Electronics America. Triacs are semiconductor devices used as AC switches in various applications. This particular triac is designed for applications requiring moderate current handling and voltage blocking capabilities, offering a balance between performance and cost.

Applications:

  • Solid-state relays (SSRs): Used as the switching element in SSRs for controlling AC loads.
  • Light dimmers: Implemented in residential and commercial lighting control systems to adjust the brightness of lights.
  • Motor speed control: Employed in appliances and industrial equipment for controlling the speed of AC motors.
  • Heater control: Utilized to regulate the temperature of electric heaters.
  • AC power switching: General-purpose switching of AC power in various electronic circuits and appliances.

Features:

  • High blocking voltage: The BCR16LM-12LB#B00 has a specific blocking voltage, representing the maximum voltage it can withstand in the off-state without conducting. Refer to the Renesas datasheet for the exact voltage rating.
  • Low on-state voltage: Minimizes power dissipation and heat generation when the triac is conducting.
  • High surge current capability: Withstands high inrush currents, typical when switching on inductive loads.
  • Gate triggering: Triggered by applying a current to its gate terminal.
  • Insulated package: The package offers electrical isolation between the triac and the heatsink, enhancing safety.

Benefits:

  • Reliable AC power control: Provides robust and reliable switching of AC power.
  • Energy efficiency: Low on-state voltage contributes to energy savings by minimizing power loss.
  • Long lifespan: Solid-state design offers a longer lifespan compared to mechanical relays.
  • Compact size: Enables integration into space-constrained applications.
  • Reduced maintenance: Solid-state design eliminates the need for maintenance typical with mechanical switches.

Additional Details:

Detailed specifications such as blocking voltage, on-state current, gate trigger current, and operating temperature range are available in the Renesas Electronics America datasheet for the BCR16LM-12LB#B00. The package type influences thermal performance and mounting requirements. It's critical to consult the datasheet for precise application and design guidelines to ensure safe and reliable operation. Ensure proper heat sinking according to datasheet specifications to prevent overheating, especially when operating near the maximum rated current. Always follow the manufacturer's recommendations for gate drive circuitry to ensure proper triggering and prevent damage to the triac.

You May Also Be Interested in

Renesas Electronics America
Triac Medium Power Use / TRIAC Diode 600V 5A(RMS) 50A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $12.8690
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
STMicroelectronics
TRIAC INT TRIGGER 600V TO220AB
Lowest to $1.8758
Renesas Electronics America
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO252
Lowest to $2.3731
Mitsubishi
TRIAC 400V 30A 3-Pin(3+Tab) TO-220FN
Need more? Email Us
Renesas Electronics America
TRIAC 600V 12A
Lowest to $9.2931

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1861 $72.7444
8+ $14.9219 $119.3752
12+ $14.4555 $173.4660
17+ $13.9893 $237.8181
22+ $13.5230 $297.5060
29+ $12.1240 $351.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess