EN
  • EN
  • DE

BCR12LM-16LH-1#B00

Part No BCR12LM-16LH-1#B00
Manufacturer Renesas Electronics America
Catalog Triacs
Description TRIAC 800V 12A / TRIAC Standard 800 V 12 A Through Hole TO-220FL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr Renesas Electronics America
Package Tube
Product Status Active
Triac Type Standard
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 12 A
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A @ 60Hz
Current - Gate Trigger (Igt) (Max) 35 mA
Configuration Single
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220FL
Base Product Number BCR12
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 863866-BCR12LM-16LH-1#B00
Ultra Librarian 3D Model Ultra Librarian BCR12LM-16LH-1#B00 CAD Model

Description

The BCR12LM-16LH-1#B00 is a single thyristor in the TRIACs category.

  • Mounting Type: Through-hole
  • Package: Tube
  • Voltage Rating: 800V
  • Gate Trigger Voltage: 1.5V (up to)
  • Gate Trigger Current: 35mA
  • Maximum On-State Current: 12A
  • Non-Repetitive Surge Current: 120A @ 60Hz
  • TRIAC Type: Standard
  • Manufacturer: Renesas Electronics America
  • Series: BCR12
  • REACH: Affected
  • HTSUS Code: 8541.30.0080
  • Operating Temperature: -40°C to 150°C

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V 16A TO263
Lowest to $0.5543
Littelfuse Inc.
TRIAC 600V 15A TO263
Lowest to $2.9246
STMicroelectronics
HIGH PERFORMANCE TRIAC | TRIAC ALTERNISTOR 600V 12A D2PAK
Lowest to $1.1533
STMicroelectronics
High temperature 16 A Triacs
Lowest to $1.4174
UMW
TRIAC 800V 16A DPAK
Lowest to $0.1109
Littelfuse Inc.
TRIAC 400V 30A 3-Pin(3+Tab) TO-225 / Sensitive Gate Triacs Silicon Bidirectional Thyristors | TRIAC SENS GATE 400V 4A TO225AA
Lowest to $0.8732
Vishay
Thyristor SCR Phase Control Thyristor 800V 110A 3-Pin(2+Tab) D2PAK Tube
Need more? Email Us
ON Semiconductor
Sensitive Gate Triacs Series Silicon Bidirectional Thyristors | TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO252
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess