EN
  • EN
  • DE

BCR08DS-14AT13#B10

Part No BCR08DS-14AT13#B10
Manufacturer Renesas Electronics America
Catalog Triacs
Description TRIAC 700 V 0.8A LOW POWER USE / TRIAC Logic - Sensitive Gate 700 V 800 mA Surface Mount SOT-223
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Mfr Renesas Electronics America Inc
Package Bulk
Triac Type Logic - Sensitive Gate
Voltage - Off State 700 V
Current - On State (It (RMS)) (Max) 800 mA
Voltage - Gate Trigger (Vgt) (Max) 2 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A @ 60Hz
Current - Gate Trigger (Igt) (Max) 5 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 0000.00.0000
Other Names 2156-BCR08DS-14AT13#B10,RENRNSBCR08DS-14AT13#B10
Standard Package 3,000
Win Source Part Number 964151-BCR08DS-14AT13#B10
Ultra Librarian 3D Model Ultra Librarian BCR08DS-14AT13#B10 CAD Model

Description

The Renesas Electronics America Inc 964151-BCR08DS-14AT13#B10 is a thyristor-triac designed for discrete semiconductor products.

  • Configuration: Single
  • Voltage Off State: 700V
  • Voltage Gate Trigger (Vgt) (Max): 2V
  • Current Gate Trigger (Igt) (Max): 5mA
  • Current On State (It (RMS)) (Max): 800mA
  • Current Non-Rep Surge 50, 60Hz (Itsm): 8A @ 60Hz
  • Type: Logic-Sensitive Gate Triac
  • Package/Case: TO-261-4, TO-261AA
  • Supplier Device Package: SOT-223
  • Operating Temperature Range: from -40°C to 125°C (TJ)
  • MSL Level: 3 (168 Hours)
  • REACH Status: Vendor Undefined
  • HTSUS: 0000.00.0000
  • RoHS Status: Not Applicable

You May Also Be Interested in

Renesas Electronics America
TRIAC 600V 16A
Lowest to $2.3539
Renesas Electronics America
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 400V 25A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO252
Lowest to $2.3731
Mitsubishi
Lowest to $0.5791
Mitsubishi
LOW POWER USE INSULATED TYPE, PLANAR PASSIVATION TYPE
Need more? Email Us
Mitsubishi
Lowest to $11.6343
Renesas Electronics America
TRIAC SENS GATE 600V 0.8A TO92-3
Lowest to $0.4204
Mitsubishi
Thyristor, TRIAC, 400V Forward Blocking Voltage, 5970A RMS Current
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess