EN
  • EN
  • DE

9FGL0841BKILFT

Part No 9FGL0841BKILFT
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Application Specific
Description IC CLOCK GENERATOR 48VFQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
Manufacturer Renesas Electronics America
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-VFQFPN (6x6)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858747-9FGL0841BKILFT
Ultra Librarian 3D Model Ultra Librarian 9FGL0841BKILFT CAD Model

Description

The Renesas 9FGL0841BKILFT is a high-performance, low-power clock generator designed for a variety of applications requiring precise timing and clock distribution. As part of Renesas's extensive clock and timing solutions, this device offers advanced features and capabilities to meet the demanding requirements of modern electronic systems.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for clock distribution and synchronization.
  • Data Centers: Employed in servers, storage systems, and other data center equipment for precise timing and clock management.
  • Industrial Automation: Integrated into industrial control systems, PLCs, and other automation equipment for accurate timing control.
  • Communication Systems: Utilized in telecom infrastructure, wireless base stations, and other communication systems for clock generation and distribution.
  • Consumer Electronics: Found in high-end audio/video equipment, gaming consoles, and other consumer devices requiring precise timing.

Features

  • Low Power Consumption: Designed for low-power operation, reducing energy consumption and heat dissipation.
  • Multiple Clock Outputs: Provides multiple clock outputs with configurable frequencies for versatile clock distribution.
  • Precise Clock Generation: Offers high accuracy and low jitter for reliable timing performance.
  • Programmable Settings: Allows for customization of clock frequencies, output formats, and other parameters.
  • Spread Spectrum Clocking (SSC): Reduces electromagnetic interference (EMI) by spreading the clock frequency.
  • Integrated Loop Filter: Simplifies design and reduces external component count.

Benefits

  • Improved System Performance: Precise clock generation and low jitter ensure reliable timing performance, enhancing overall system performance.
  • Reduced EMI: Spread spectrum clocking minimizes electromagnetic interference, improving signal integrity and reducing regulatory compliance costs.
  • Lower Power Consumption: Low-power design reduces energy consumption, lowering operating costs and extending battery life in portable devices.
  • Flexible Design: Programmable settings allow for customization to meet specific application requirements.
  • Simplified Integration: Integrated loop filter simplifies design and reduces external component count, saving board space and reducing BOM costs.
  • Versatile Application: Suitable for a wide range of applications requiring precise clock generation and distribution.

Additional Details

The Renesas 9FGL0841BKILFT clock generator features a fractional-N PLL (Phase-Locked Loop) architecture, enabling precise clock frequency synthesis. It supports a wide range of output frequencies and formats, including LVPECL, LVDS, and HCSL, providing flexibility in interfacing with different system components. The device is typically packaged in a small form factor, surface-mount package, making it easy to integrate into high-density PCB layouts. Its programmable settings can be configured via I2C or SPI interface, allowing for dynamic adjustment of clock parameters. The spread spectrum clocking feature is particularly useful in reducing EMI in sensitive electronic devices. With its combination of high performance, low power consumption, and flexible features, the Renesas 9FGL0841BKILFT is an excellent choice for a wide range of clock generation and distribution applications. It helps ensure accurate and reliable timing performance in demanding electronic systems.

You May Also Be Interested in

Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Lowest to $9.5892
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0434 $65.2170
11+ $10.7022 $117.7242
17+ $10.3684 $176.2628
24+ $10.0335 $240.8040
30+ $9.6985 $290.9550
40+ $8.6960 $347.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess