EN
  • EN
  • DE

92HD75B1X5NLGXYBX8

Part No 92HD75B1X5NLGXYBX8
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Four Channel HD Audio CODEC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Length 5 mm
Number of Pins 32
RoHS Non-Compliant
Thickness 1 mm
Width 5 mm
Win Source Part Number 964054-92HD75B1X5NLGXYBX8
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 92HD75B1X5NLGXYBX8 CAD Model

Description

The Renesas 92HD75B1X5NLGXYBX8 is a high-performance, low-power audio codec designed for a wide range of portable and embedded applications. This codec integrates advanced audio processing capabilities with a compact form factor, making it ideal for devices requiring high-quality audio playback and recording.

Applications

  • Laptops and Notebooks: Providing high-fidelity audio for multimedia playback and communication.
  • Tablets and Mobile Devices: Enabling high-quality audio recording and playback capabilities in portable devices.
  • Gaming Consoles: Delivering immersive audio experiences in gaming applications.
  • Embedded Systems: Integrating audio capabilities into industrial control systems, medical devices, and other embedded applications.
  • Audio Interfaces: Providing a high-quality audio interface for music production and recording.

Features

  • High-Resolution Audio: Supports high-resolution audio playback and recording with sample rates up to 192kHz.
  • Low Power Consumption: Designed for low power operation to extend battery life in portable devices.
  • Integrated Amplifiers: Includes integrated headphone and speaker amplifiers for driving audio output devices.
  • Advanced Audio Processing: Features advanced audio processing algorithms for noise reduction, echo cancellation, and equalization.
  • Multiple Audio Inputs and Outputs: Provides multiple analog and digital audio inputs and outputs for flexible connectivity.

Benefits

  • Exceptional Audio Quality: Delivers clear and immersive audio experiences for multimedia playback and recording.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Reduced System Cost: Integrated amplifiers reduce the need for external components, lowering system cost.
  • Improved Audio Performance: Advanced audio processing algorithms enhance audio quality and reduce noise.
  • Flexible Connectivity: Multiple audio inputs and outputs provide flexible connectivity options for various audio devices.

Additional Details

The 92HD75B1X5NLGXYBX8 audio codec typically supports various audio formats, including PCM, MP3, and AAC. It often incorporates a built-in digital-to-analog converter (DAC) and analog-to-digital converter (ADC) for high-quality audio conversion. The device is typically controlled via an I2C or SPI interface. The specific technical specifications, such as THD+N, SNR, and power consumption, will vary depending on the specific operating conditions. Always consult the product datasheet for detailed specifications.

You May Also Be Interested in

Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess