EN
  • EN
  • DE

84021BYLF

Part No 84021BYLF
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR SMD / IC 32-LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Renesas Electronics America Inc
Package Tray
Product Status Obsolete
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-TQFP (7x7)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1194553-84021BYLF
Ultra Librarian 3D Model Ultra Librarian 84021BYLF CAD Model

Description

The Renesas 84021BYLF is a high-performance clock generator designed for applications requiring precise timing and synchronization. This device is particularly suited for use in networking, telecommunications, and data center environments, where accurate and stable clock signals are essential for reliable system operation.

Applications:

  • Networking Equipment: Routers, switches, and Ethernet controllers.
  • Telecommunications: Base stations, optical transport networks, and wireless communication systems.
  • Data Centers: Servers, storage systems, and high-performance computing platforms.
  • Industrial Automation: Control systems, robotics, and industrial Ethernet applications.
  • Test and Measurement Equipment: Signal generators, frequency counters, and logic analyzers.

Features:

  • Low Jitter Performance: Provides clean and stable clock signals, minimizing noise and improving system performance.
  • Multiple Output Frequencies: Supports multiple output frequencies for flexible clock distribution.
  • Integrated Phase-Locked Loop (PLL): Generates precise and stable clock signals from a reference frequency.
  • Selectable Output Formats: Allows for flexible configuration of output signal formats, such as LVPECL, LVDS, and HCSL.
  • Low Power Consumption: Minimizes energy usage, making it suitable for energy-sensitive applications.

Benefits:

  • Improved System Performance: Low jitter performance enhances overall system timing accuracy and reliability.
  • Increased Design Flexibility: Multiple output frequencies and selectable output formats provide flexibility to meet diverse application requirements.
  • Reduced Component Count: Integrated PLL reduces the need for external timing components, simplifying design.
  • Enhanced Reliability: Robust design and manufacturing processes ensure reliable operation in demanding environments.
  • Optimized Power Consumption: Minimizes energy usage, contributing to energy efficiency.

The Renesas 84021BYLF clock generator is designed to provide precise and stable timing signals for a wide range of applications. Its low jitter performance ensures that the clock signals are clean and free from noise, which is critical for maintaining signal integrity in high-speed data transmission systems. The multiple output frequencies allow for flexible clock distribution, enabling the synchronization of multiple system components with different frequency requirements.

The integrated PLL generates precise and stable clock signals from a reference frequency, ensuring accurate timing even in the presence of variations in the input signal. The selectable output formats allow for flexible configuration of output signal formats, ensuring compatibility with various system interfaces. The low power consumption minimizes energy usage, making the device suitable for energy-sensitive applications. The Renesas 84021BYLF clock generator is a versatile and reliable solution for systems requiring high-performance timing and synchronization.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess