The 8312AYILF is a low skew, high-performance clock buffer/driver from Renesas Electronics America. This device is designed to distribute clock signals with minimal added jitter and skew, ensuring the integrity of timing signals in high-speed digital systems. It is ideal for applications requiring precise clock distribution to multiple destinations.
Applications
- Networking Equipment: Used in routers, switches, and servers to distribute clock signals to various components while maintaining signal integrity.
- Data Centers: Employed in servers and storage systems to ensure accurate clock distribution for high-speed data processing.
- Telecommunications: Integrated into base stations and communication infrastructure to distribute clock signals with low skew.
- High-Performance Computing: Utilized in supercomputers and advanced computing systems to distribute clock signals to processors and memory.
- Test and Measurement Equipment: Found in oscilloscopes, logic analyzers, and signal generators to provide precise clock signals for accurate measurements.
Features
- Low Skew: Minimizes skew between clock outputs, ensuring precise timing synchronization across multiple channels.
- Low Jitter: Adds minimal jitter to the clock signal, maintaining signal integrity and reducing timing errors.
- Multiple Outputs: Provides multiple buffered clock outputs, allowing for simultaneous distribution to various destinations.
- High Fanout: Capable of driving multiple loads without significant signal degradation.
- Wide Operating Frequency Range: Supports a wide range of operating frequencies, making it suitable for various applications.
Benefits
- Improved System Performance: Ensures precise clock distribution, enhancing overall system performance and timing accuracy.
- Reduced Timing Errors: Low skew and jitter minimize timing errors, improving system reliability and data integrity.
- Flexible Clock Distribution: Multiple outputs allow for efficient and flexible clock distribution to various system components.
- Simplified System Design: Reduces the need for complex clock distribution networks, simplifying system design.
- Enhanced Signal Integrity: Maintains signal integrity even when driving multiple loads, ensuring reliable performance.
Additional Details
The 8312AYILF operates on a specific supply voltage and features a specific operating temperature range. It is available in a specific package type, such as a TSSOP or SOIC, which affects its size and thermal characteristics. The device supports various clock output formats, such as LVCMOS, LVPECL, and LVDS, depending on the specific configuration. For detailed electrical characteristics, timing specifications, and application notes, consult the official product datasheet from Renesas Electronics America.