EN
  • EN
  • DE

79RC32T355-150DHGI

Part No 79RC32T355-150DHGI
Manufacturer Renesas Electronics America
Catalog Embedded - Microprocessors
Description IC MPU INTERPRISE 150MHZ 208QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features MIPS-II Microprocessor IC series 1 Core, 32-Bit 150MHz 208-PQFP (28x28)
Manufacturer Renesas Electronics America
Series Interprise™
Package Tray
Part Status Obsolete
Core Processor MIPS-II
Speed 150MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name 79RC32
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Other Part Number IDT79RC32T355-150DHGI, IDT79RC32T355-150DHGI-ND
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908462-79RC32T355-150DHGI
Ultra Librarian 3D Model Ultra Librarian 79RC32T355-150DHGI CAD Model

Description

The Renesas Electronics America 79RC32T355-150DHGI is an Interprise™ MIPS-II Microprocessor IC with 1 Core, 32-Bit 150MHz and 208-PQFP (28x28) package.

  • Operating Temperature: -40°C to 85°C (TA)
  • Family: 79RC32
  • Category: Integrated Circuits (ICs)
  • Popularity: High
  • Supply and Demand: Balanced
  • Status: Obsolete
  • ECCN: OBSOLETE
  • Other Part Numbers: IDT79RC32T355-150DHGI, IDT79RC32T355-150DHGI-ND

You May Also Be Interested in

Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess