The 74HC175P-E is a high-speed silicon gate CMOS device containing four D-type flip-flops with common clock and clear inputs from Renesas Electronics America. This device is suitable for use as a temporary storage element for binary data and is commonly used in digital systems requiring parallel data storage and transfer.
Applications
- Parallel data storage
- Shift registers
- Buffer registers
- Memory address latches
- Digital counters
Features
- High-speed operation: tpd = 11 ns (typical)
- Low power dissipation: ICC = 4 μA (maximum) at 25°C
- Wide operating voltage range: 2V to 6V
- TTL compatible inputs
- Fanout of 10 LS-TTL loads
- Common clock and clear inputs
Benefits
- Improved system performance due to high-speed operation
- Reduced power consumption
- Wide operating voltage allows use in various systems
- Simplified system design with TTL compatible inputs
- Versatile storage element
Additional Details
The 74HC175P-E consists of four independent D-type flip-flops. The data at the D inputs is transferred to the Q outputs on the positive-going edge of the clock pulse. A low level on the clear (CLR) input resets all Q outputs low, independently of the clock. The device is available in a DIP (Dual In-Line Package), making it suitable for breadboarding and through-hole applications. The operating temperature range is -40°C to +85°C. The device can directly interface with TTL logic levels. The propagation delay and power consumption characteristics allow it to be utilized in many medium to high-speed applications.
The 74HC175P-E provides a reliable and efficient solution for temporary data storage. Its simple operation and readily available package make it a popular choice for both prototyping and production applications.