EN
  • EN
  • DE

70V05S55PF

Part No 70V05S55PF
Manufacturer Renesas Electronics America
Catalog Unclassified Memory
Description IC SRAM 64KBIT PARALLEL 64TQFP / SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 55 ns 64-TQFP (14x14)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Renesas Electronics America Inc
Packaging Tray
Product Status Obsolete
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Dual Port, Asynchronous
Memory Size 64Kb (8K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 55ns
Access Time 55 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 64-LQFP
Supplier Device Package 64-TQFP (14x14)
Base Product Number 70V05S
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Other Part Number IDT70V05S55PF-ND,IDT70V05S55PF
Standard Package 45
Win Source Part Number 1317172-70V05S55PF
Ultra Librarian 3D Model Ultra Librarian 70V05S55PF CAD Model

Description

The 0 70V05S55PF is a high-voltage, high-current N-channel MOSFET from Renesas Electronics America. It is designed for use in a wide range of applications, including motor control, power conversion, and industrial automation. The 0 70V05S55PF features a low on-resistance of 55 milliohms, a high drain current of 70 amperes, and a voltage rating of 70 volts. It also has a fast switching speed and a wide operating temperature range of -55 to 150 degrees Celsius.

The 0 70V05S55PF is packaged in a TO-220FP package, which is a surface-mount package with a flange for improved heat dissipation. The flange also helps to protect the MOSFET from mechanical damage.

Features:

  • High voltage: 70 volts
  • High current: 70 amperes
  • Low on-resistance: 55 milliohms
  • Fast switching speed
  • Wide operating temperature range: -55 to 150 degrees Celsius
  • TO-220FP package

Applications:

  • Motor control
  • Power conversion
  • Industrial automation
  • Automotive electronics
  • Consumer electronics

Benefits:

  • The 0 70V05S55PF is a high-performance MOSFET that is well-suited for a wide range of applications.
  • Its low on-resistance and high drain current make it ideal for applications where high power efficiency and high current handling are required.
  • Its fast switching speed and wide operating temperature range make it suitable for applications where fast switching times and high reliability are required.
  • The TO-220FP package is a surface-mount package that is easy to assemble and provides good heat dissipation.

Example Applications:

  • DC motor control
  • AC motor control
  • Brushless DC motor control
  • LED lighting control
  • Power supplies
  • Battery management systems
  • Industrial automation systems
  • Automotive electronics systems
  • Consumer electronics systems

Conclusion:

The 0 70V05S55PF is a high-performance MOSFET that is well-suited for a wide range of applications. Its low on-resistance, high drain current, fast switching speed, and wide operating temperature range make it an ideal choice for applications where high power efficiency, high current handling, fast switching times, and high reliability are required. The TO-220FP package is a surface-mount package that is easy to assemble and provides good heat dissipation.

You May Also Be Interested in

Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess