EN
  • EN
  • DE

2SK3210

Part No 2SK3210
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH Si 150V 30A 3-Pin(3+Tab) LDPAK(L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 159862-2SK3210
Popularity Low
Supply and Demand Status Limited
Family Name 2SK3210
Introduction Date September 29, 2004
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SK3210 CAD Model

Description

Overview of 2SK3210

The 2SK3210 is an advanced N-channel MOSFET known for its excellent electrical properties and reliability across various applications. Built to handle high power requirements, the 2SK3210 is suitable for demanding electronic circuits where performance and stability are paramount.

Features and Benefits

  • Low On-Resistance: Provides high efficiency by reducing power dissipation in switching operations.
  • High-Speed Operation: Ensures rapid and reliable switching, contributing to the responsiveness of applications.
  • High Breakdown Voltage: Designed to withstand significant voltage variations, maintaining consistent performance.
  • Compact Size: Facilitates integration into densely packed electronics due to its minimal footprint.
  • Long Lifecycle: Engineered for durability, offering a long service life even in high-stress environments.

Applications and Projects

  • DC-DC Converters: Especially useful in converter designs demanding high efficiency and reliability.
  • Switching Regulators: Ideal for applications requiring stable and fast switching operations.
  • Telecommunications Equipment: Suitable for high-frequency telecom applications that need superior electrical characteristics.
  • Audio Systems: Effective in audio amplification systems due to its superior linear performance.
  • Industrial Electronics: Its robustness suits it to industrial settings where conditions can challenge lesser components.

Additional Details

The 2SK3210 stands out with its ability to manage power effectively while minimizing heat generation, making it an ideal choice for energy-conscious systems. Its durability under extreme operating conditions also makes it valuable for mission-critical applications, where failure is not an option. This MOSFET effectively balances the need for performance, size, and longevity, rendering it versatile for numerous sectors.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5221 $60.7431
26+ $4.5311 $117.8086
40+ $4.3890 $175.5600
55+ $4.2469 $233.5795
71+ $4.1060 $291.5260
95+ $3.6810 $349.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess