The 2SK3147STL-E is an N-channel power MOSFET manufactured by Renesas Electronics America. It is designed for high-efficiency power switching applications, offering a good balance between low on-resistance and fast switching speeds.
Applications:
- DC-DC Converters
- AC-DC Power Supplies
- Motor Control
- Load Switching
- LED Lighting
Features:
- Low Drain-Source On-Resistance (RDS(on))
- Fast Switching Speed
- Low Gate Charge
- High Avalanche Capability
- RoHS Compliant
Benefits:
- Enhanced Efficiency: The low RDS(on) minimizes conduction losses, resulting in higher efficiency and reduced heat generation.
- Reduced Switching Losses: Fast switching characteristics minimize switching losses, further improving efficiency.
- Simplified Drive Circuitry: Low gate charge simplifies gate drive requirements, reducing component count and cost.
- Robust Performance: High avalanche capability provides protection against voltage transients, ensuring reliable operation.
- Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.
Detailed Specifications:
The 2SK3147STL-E features a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of 7A. The gate-source voltage (VGS) is ±20V. The RDS(on) is typically 0.085 Ohms at VGS = 10V. The total gate charge (Qg) is typically 5.5 nC. The device is available in a SOT-89 package, making it suitable for surface mount applications where space is limited. This MOSFET is optimized for low-voltage, high-frequency switching applications.
The 2SK3147STL-E is designed to provide a combination of efficiency, speed, and reliability, making it a suitable choice for a wide range of power management and switching applications. Its compact size and robust performance make it ideal for modern electronic devices.