EN
  • EN
  • DE

2SK1483C

Part No 2SK1483C
Manufacturer Renesas Electronics America
Catalog Hard To Find
Description N-CHANNEL MOSFET FOR SWITCHING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1127041-2SK1483C
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK1483C CAD Model

Description

The 2SK1483C is an N-channel power MOSFET produced by Renesas Electronics America. This transistor is designed for various power switching and amplification applications. It features a low on-resistance and high-speed switching capabilities, making it suitable for efficient power control.

Applications

  • DC-DC Converters
  • AC-DC Power Supplies
  • Motor Control Circuits
  • Switching Regulators
  • High-Side Switches

Features

  • N-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • High-Speed Switching
  • Avalanche Energy Rated
  • High Drain Current Capability

Benefits

  • Improved Efficiency: Low on-resistance reduces power losses, leading to higher efficiency in power conversion applications.
  • Reduced Heat Dissipation: Lower RDS(on) minimizes heat generation, allowing for more compact and reliable designs.
  • Fast Switching Performance: High-speed switching capabilities minimize switching losses and improve overall system performance.
  • Enhanced Reliability: Avalanche energy rating ensures robustness and protection against voltage transients.
  • Versatile Application: Suitable for a wide range of power control applications due to its excellent electrical characteristics.

Additional Details

The 2SK1483C is typically available in a through-hole or surface-mount package, depending on the specific variant. Its key electrical characteristics include a drain-source voltage (VDS) rating, a gate-source voltage (VGS) rating, and a continuous drain current (ID) rating. The low on-resistance ensures minimal voltage drop across the MOSFET when it is in the on state, thereby reducing power dissipation and improving overall efficiency. The fast switching speed allows for efficient operation in high-frequency switching applications. The avalanche energy rating provides a measure of the device's ability to withstand voltage transients and surges, enhancing its reliability in demanding environments. Careful consideration of thermal management is crucial to ensure reliable operation and prevent overheating. Proper heatsinking may be necessary to maintain the device within its specified operating temperature range. Detailed specifications, including the exact VDS, VGS, ID, and RDS(on) values, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess