EN
  • EN
  • DE

2SK1335STL-E

Part No 2SK1335STL-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Nch Single Power Mosfet 200V 3A Mohm DPAK(S)/To-252
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979374-2SK1335STL-E
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK1335STL-E CAD Model

Description

The 2SK1335STL-E is a silicon N-channel power MOSFET manufactured by Renesas Electronics America. This MOSFET is designed for high-speed switching applications, especially in automotive and industrial equipment. It is known for its low on-resistance, fast switching speed, and robust design.

Applications

  • Automotive power systems
  • Motor control
  • DC-DC converters
  • Inverter circuits
  • Power supplies

Features

  • N-channel MOSFET
  • Low drain-source on-resistance (RDS(on))
  • High-speed switching
  • High avalanche ruggedness
  • Surface mount package (typically TO-252 or similar)
  • Pb-free lead plating

Benefits

  • Improved efficiency in power conversion due to low RDS(on), reducing power loss and heat generation.
  • Faster switching speeds leading to more compact and efficient power circuits.
  • Enhanced reliability in harsh environments due to high avalanche ruggedness.
  • Simplified manufacturing process with surface mount packaging.
  • Compliance with environmental regulations with Pb-free lead plating.

Additional Details

The 2SK1335STL-E is designed for applications requiring high efficiency and reliability. Consult the datasheet for precise characteristics at specified operating conditions. The 'STL-E' suffix designates the packaging type and indicates it is likely provided in tape and reel form for automated assembly. The high avalanche ruggedness makes it suitable for circuits where inductive loads can generate voltage spikes.

Technical Specifications (Typical):

  • Drain-Source Voltage (VDS): Refer to datasheet for maximum value
  • Gate-Source Voltage (VGS): Refer to datasheet for maximum value
  • Drain Current (ID): Refer to datasheet for continuous and pulsed values
  • RDS(on): Refer to datasheet for specific value at given VGS and ID
  • Operating Temperature: Refer to datasheet for operating temperature range

You May Also Be Interested in

NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Intel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samsung
Need more? Email Us
Texas Instruments
Need more? Email Us
Molex, LLC
1.50mm Pitch, Pico-SPOX Female Crimp Terminal, Pre-Plated Tin (Sn), 26-30 AWG, Reel
Lowest to $0.0173
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess