EN
  • EN
  • DE

2SJ607

Part No 2SJ607
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH 60V 83A Automotive 3-Pin(3+Tab) TO-220 Isolated / MOS FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158798-2SJ607
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 2SJ607
Introduction Date April 25, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ607 CAD Model

Description

The 2SJ607 is a powerful P-channel MOSFET designed for versatile electronic applications requiring reliability and high performance. Its advanced design caters to various industry standards, making it a crucial component in electronic engineering.

Applications

  • Automotive electronics systems
  • Consumer electronic appliances
  • Smart grid and power distribution
  • Mobile device chargers
  • Portable power tool control

Features and Benefits

  • Superior Conductivity: Offers minimal on-resistance for effective power management and reduced heat dissipation, leading to energy savings.
  • High-Speed Transition: Supports rapid switching, enhancing performance in circuits with dynamic load changes.
  • Enhanced Reliability: Designed for longevity, sustaining high performance in various operational environments.
  • Space-Efficient Package: The compact size aids in the development of minimalistic electronic designs, beneficial for wearable and portable electronics.
  • Extended Temperature Tolerance: Maintains stable operation under extreme thermal conditions, crucial for industrial and automotive applications.

Additional Details

The 2SJ607 P-channel MOSFET is a pivotal component favored in industries such as automotive and consumer electronics due to its robust design and reliable performance. It allows optimal device miniaturization without compromising on performance, addressing the ongoing trend towards more compact and efficient electronic devices. In addition to its immediate application capabilities, it aids in energy conservation efforts by delivering high efficiency and low energy wastage. This modern MOSFET exemplifies technological integration into existing and upcoming electronic innovations.

You May Also Be Interested in

Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess