EN
  • EN
  • DE

2SJ600-AZ

Part No 2SJ600-AZ
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH 60V 25A Automotive 3-Pin(3+Tab) TO-251
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158779-2SJ600-AZ
Popularity Low
Supply and Demand Status Balance
Family Name 2SJ600
Introduction Date April 17, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ600-AZ CAD Model

Description

Overview

The 2SJ600-AZ is a highly efficient P-channel MOSFET meticulously engineered for enhancing control and efficiency in sophisticated electronic applications. It is a flagship model in power management solutions, recognized for its flexibility and operational prowess.

Applications

  • Energy-efficient electronic systems
  • Automated control panels
  • Power conditioning units
  • Consumer electronics
  • Industrial automation solutions

Features and Benefits

  • Advanced On-resistance Optimization: Maximizes power savings by minimizing energy dissipation, crucial for green technology applications.
  • High-Speed Switching Performance: Ideal for applications where rapid response rates are required to maintain system efficiency and performance.
  • Long-term Reliability: Engineered to withstand long hours of operation in demanding conditions, offering prolonged durability.
  • Space-efficient Design: Suitably compact for integration into various compact and layered designs, aligning with modern engineering needs.

Additional Details

The 2SJ600-AZ MOSFET is designed with cutting-edge manufacturing techniques ensuring it meets stringent industry standards for reliability and performance. Its low on-resistance and rapid switching characteristics make it perfect for applications requiring high power efficiency and precise control. The robust construction of this MOSFET ensures that it can handle significant power loads without compromising on operational excellence, making it adaptable for both contemporary and forthcoming technological needs. This versatility, combined with its space-saving design, makes the 2SJ600-AZ a valuable component for innovations in energy-efficient technologies.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.7390
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.6579 $74.6316
8+ $15.3095 $122.4760
12+ $14.8314 $177.9768
17+ $14.3532 $244.0044
21+ $13.8739 $291.3519
28+ $12.4394 $348.3032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess