EN
  • EN
  • DE

2SJ493

Part No 2SJ493
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description SWITCHING P-CHANNEL POWER MOS FET INDUSTRIAL USE / Trans MOSFET P-CH 60V 16A 3-Pin(3+Tab) TO-220 Isolated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158674-2SJ493
Popularity Medium
Supply and Demand Status Limited
Family Name 2SJ493
Introduction Date January 12, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ493 CAD Model

Description

Product Overview of 2SJ493

The 2SJ493 is a superior P-Channel MOSFET tailored for applications demanding high-speed switching and power efficiency. It is a critical component in high-frequency circuit design, known for reducing energy consumption and improving the overall efficacy of electronic devices.

Features and Benefits

  • High-Speed Switching: Perfect for applications needing rapid response times.
  • Enhanced Durability: Built to withstand high-frequency operations and prolonged use.
  • Low Energy Loss: Efficient power conversion reducing operational costs.
  • High Noise Immunity: Ensures stable operation even in noisy environments.

Applications and Projects

  • Telecommunications: Used in routers, modems, and communication devices for efficient power regulation.
  • Industrial Control Systems: Ideal for voltage regulation and power control in industrial settings.
  • Smart Home Devices: Enhances efficiency in smart home automation systems.
  • Electric Vehicle Systems: Supports power distribution in electric and hybrid vehicle designs.
  • Medical Electronics: Utilized in medical device power management systems where reliability is crucial.

Additional Details

The 2SJ493 provides a reliable solution to the challenges of power management in fast-paced technological environments. Its high-speed capabilities and robust construction make it indispensable in contexts where performance cannot be compromised. Its integration into advanced systems promises enhanced value and operational excellence.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Panasonic
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4595 $66.2165
15+ $7.7616 $116.4240
24+ $7.5191 $180.4584
32+ $7.2765 $232.8480
42+ $7.0340 $295.4280
55+ $6.3063 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess