The 2SJ221-E is a P-channel power MOSFET manufactured by Renesas Electronics. It is designed for high-speed switching applications, offering low on-resistance and fast switching speeds. This MOSFET is commonly used in DC-DC converters, motor control circuits, and power management systems.
Applications:
- DC-DC converters
- Motor control circuits
- Power management systems
- Switching regulators
- Load switches
- Solid-state relays
Features:
- P-Channel MOSFET
- Low on-resistance (RDS(on))
- Fast switching speed
- High avalanche ruggedness
- Through-hole package (TO-220AB)
- RoHS compliant
Benefits:
- High efficiency in switching applications
- Reduced power loss due to low on-resistance
- Improved thermal performance
- Simplified circuit design
- Enhanced reliability
- Suitable for high-power applications
Additional Details:
The 2SJ221-E MOSFET has a drain-source voltage (VDSS) rating of -60V and a continuous drain current (ID) rating of -8A. The on-resistance (RDS(on)) is typically 0.25 Ohms at a gate-source voltage (VGS) of -10V. The gate threshold voltage (VGS(th)) is typically -2.0V. It is packaged in a TO-220AB through-hole package. The MOSFET exhibits fast switching characteristics, contributing to efficient power conversion. It is designed with high avalanche ruggedness to withstand transient voltage spikes. Renesas provides detailed datasheets with comprehensive electrical characteristics, thermal parameters, and application notes to facilitate the design process. The 2SJ221-E is suitable for a wide range of power electronic applications requiring a reliable and efficient P-channel MOSFET.