EN
  • EN
  • DE

2SD788CTZ-E

Part No 2SD788CTZ-E
Manufacturer Renesas Electronics America
Catalog Hard To Find
Description Silicon NPN Epitaxial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1126643-2SD788CTZ-E
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD788CTZ-E CAD Model

Description

The 2SD788CTZ-E is a silicon NPN epitaxial planar transistor manufactured by Renesas Electronics America. It is designed for audio frequency power amplification and switching applications. This transistor offers good linearity and low distortion, making it suitable for high-fidelity audio systems.

Applications:

  • Audio Amplifiers: Power amplification in audio systems.
  • Switching Circuits: Used in various switching applications.
  • Motor Drivers: Driving small DC motors.
  • General Purpose Amplification: Amplifying various signals.
  • Line Drivers: Driving signals over transmission lines.

Features:

  • High Current Gain: Provides good amplification capabilities.
  • Low Saturation Voltage: Minimizes power dissipation.
  • High Collector Current: Suitable for driving moderate loads.
  • Good Linearity: Ensures low distortion in audio applications.
  • Fast Switching Speed: Enables efficient switching operation.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • High-Quality Audio: Delivers clear and accurate audio amplification.
  • Efficient Operation: Low saturation voltage reduces power consumption.
  • Versatile Application: Suitable for a wide range of audio and switching applications.
  • Reliable Performance: Designed for stable and long-lasting operation.
  • Simplified Design: Easy to integrate into various circuits.

Additional Details:

The 2SD788CTZ-E is typically packaged in a TO-92 or similar through-hole package. The typical collector-emitter voltage (VCEO) is around 60V, and the continuous collector current (IC) is around 2A. The power dissipation (PC) is typically around 1W. The current gain (hFE) is typically high, enabling good amplification. The transition frequency (fT) is typically around 100 MHz. The 'CTZ-E' suffix may indicate specific packaging or testing variations. The Renesas datasheet should be consulted for precise electrical characteristics and thermal considerations. This transistor is often used in low-power audio amplifier stages.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess